- Capacitance
- Series
- Tolerance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
CIT Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Operating Voltage | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS106G CIT | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.75 V | -40°C ~ 85°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | 1.3 F | 36mOhm | - | - | - | 0.051 (1.30mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.7 V | -40°C ~ 85°C | HY | 0.394 Dia (10.00mm) | -10%, +30% | PC Pins | 10 F | - | 0.217 (5.50mm) | - | - | 1.063 (27.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 3 V | -40°C ~ 65°C | GY | 0.709 Dia (18.00mm) | -10%, +30% | PC Pins | 100 F | 16mOhm @ 1kHz | 0.315 (8.00mm) | - | - | 2.520 (64.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.7 V | -40°C ~ 85°C | HY | 0.394 Dia (10.00mm) | -20%, +50% | PC Pins | 5 F | 70mOhm @ 1kHz | 0.217 (5.50mm) | - | - | 0.866 (22.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.7 V | -40°C ~ 65°C | GY | 0.315 Dia (8.00mm) | -20%, +50% | PC Pins | 1 F | 180mOhm @ 1kHz | 0.138 (3.50mm) | - | - | 0.551 (14.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 5.5 V | -40°C ~ 65°C | GY | 0.827 L x 0.433 W (21.00mm x 11.00mm) | -10%, +30% | PC Pins | 5 F | 110mOhm @ 1kHz | 0.610 (15.50mm) | - | - | 0.984 (25.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stearns | 1056142H0DQF | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | 190 VAC;208~230 VAC;380 VAC;460 VAC | IP56 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.7 V | -40°C ~ 85°C | HY | 0.315 Dia (8.00mm) | -10%, +30% | PC Pins | 2 F | - | 0.138 (3.50mm) | - | - | 0.630 (16.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 5.5 V | -40°C ~ 65°C | GY | 1.417 L x 0.709 W (36.00mm x 18.00mm) | -10%, +30% | PC Pins | 25 F | 30mOhm @ 1kHz | 1.024 (26.00mm) | - | - | 1.732 (44.00mm) | ||
![]() GS230F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 5 V | -40°C ~ 70°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | 1.2 F | 30mOhm | - | - | - | 0.150 (3.80mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 5.5 V | -40°C ~ 85°C | HY | - | -5%, +25% | PC Pins | 1 F | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 5.5 V | -40°C ~ 65°C | GY | 0.709 L x 0.354 W (18.00mm x 9.00mm) | -10%, +30% | PC Pins | 500 mF | 340mOhm @ 1kHz | 0.453 (11.50mm) | - | - | 0.709 (18.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 3 V | -40°C ~ 65°C | GY | 0.709 Dia (18.00mm) | -10%, +30% | PC Pins | 50 F | 16mOhm @ 1kHz | 0.315 (8.00mm) | - | - | 1.732 (44.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 5.5 V | -40°C ~ 65°C | GY | 0.709 L x 0.354 W (18.00mm x 9.00mm) | -10%, +30% | PC Pins | 1 F | 350mOhm @ 1kHz | 0.453 (11.50mm) | - | - | 0.709 (18.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.7 V | -40°C ~ 85°C | HY | 0.315 Dia (8.00mm) | -20%, +50% | PC Pins | 2 F | 100mOhm @ 1kHz | 0.138 (3.50mm) | - | - | 0.709 (18.00mm) | ||
![]() GS108F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.5 V | -40°C ~ 70°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | 1.8 F | 18mOhm | - | - | - | 0.067 (1.70mm) | ||
![]() HZ102FF CIT | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.75 V | -40°C ~ 85°C | - | 0.787 L x 0.591 W (20.00mm x 15.00mm) | ±20% | - | 170 mF | 108mOhm | - | - | - | 0.057 (1.45mm) | ||
![]() HA130F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.75 V | -40°C ~ 85°C | - | 0.787 L x 0.709 W (20.00mm x 18.00mm) | ±20% | - | 800 mF | 72mOhm | - | - | - | 0.073 (1.85mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 5.5 V | -40°C ~ 65°C | GY | 0.906 L x 0.433 W (23.00mm x 11.00mm) | -10%, +30% | PC Pins | 3.5 F | 120mOhm @ 1kHz | 0.610 (15.50mm) | - | - | 1.063 (27.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | 2.7 V | -40°C ~ 65°C | GY | 0.394 Dia (10.00mm) | -20%, +50% | PC Pins | 5 F | 70mOhm @ 1kHz | 0.217 (5.50mm) | - | - | 0.866 (22.00mm) |