- Capacitance
- Series
- Tolerance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
CIT Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CCT(K) | Lifetime @ Temp. | Luminous Flux @ Current/Temperature | Mfr | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 5.5 V | -40°C ~ 85°C | - | HY | - | -5%, +25% | - | - | PC Pins | - | - | - | - | - | - | 1.5 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS206F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 5 V | -40°C ~ 70°C | - | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | - | - | - | - | - | - | - | - | 680 mF | 42mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 2.7 V | -40°C ~ 85°C | - | HY | 0.394 Dia (10.00mm) | -10%, +30% | - | - | PC Pins | - | - | - | - | - | - | 10 F | - | - | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1.260 (32.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 2.7 V | -40°C ~ 65°C | - | GY | 0.630 Dia (16.00mm) | -10%, +30% | - | - | PC Pins | - | - | - | - | - | - | 20 F | 30mOhm @ 1kHz | - | 0.315 (8.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 2.7 V | -40°C ~ 85°C | - | HY | 0.315 Dia (8.00mm) | -20%, +50% | - | - | PC Pins | - | - | - | - | - | - | 3.3 F | 95mOhm @ 1kHz | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1.299 (33.00mm) | - | ||
![]() GA109F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | BXRV-TR-27 | 3850K (2700K ~ 5000K) 6-Step MacAdam Ellipse | - | 3741lm (Typ) | Bridgelux | Tube | - | - | Obsolete | 2.5 V | -40°C ~ 70°C | - | Gen 2 Vesta® 18 Array | 24.00mm L x 24.00mm W | ±20% | - | - | - | - | Chip On Board (COB) | - | - | White, Warm / White, Cool | - | 170 mF | 60mOhm | - | - | Square | 35.3V | 130° | 900mA | 118 lm/W | 90 | 1.4A | Flat | 19.70mm Dia | - | - | 1.65mm | 0.039 (1.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 2512 (6432 Metric) | 2512 | - | - | - | - | Stackpole Electronics Inc | Tape & Reel (TR) | - | - | Active | 5.5 V | -55°C ~ 225°C | - | CSS | 0.246 L x 0.130 W (6.25mm x 3.30mm) | ±1% | - | 2 | PC Pins | ±50ppm/°C | - | 3 mOhms | Metal Element | - | 2W | 3.5 F | 120mOhm @ 1kHz | - | 0.610 (15.50mm) | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.041 (1.04mm) | AEC-Q200 | ||
![]() HS103F CIT | In Stock | - | - | Surface Mount | Axial | -- | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 2.75 V | -55°C ~ 155°C | Tape & Box (TB) | SFR25H | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | - | ±250ppm/°C | - | 4.75 MOhms | Metal Film | - | 0.5W, 1/2W | 500 mF | 36mOhm | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | 0 - 0 | 0 - 0 | Active | 3 V | -40°C ~ 65°C | - | GY13R0 | 0.315 Dia (8.00mm) | -20%, +50% | - | - | PC Pins | - | - | - | - | - | - | 1 F | 180mOhm @ 1kHz | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | ||
![]() GS106G CIT | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 2.5 V | -40°C ~ 70°C | - | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | - | - | - | - | - | - | - | - | 1.36 F | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 5.5 V | -40°C ~ 85°C | - | HY | - | -5%, +25% | - | - | PC Pins | - | - | - | - | - | - | 1 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW201F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 5.5 V | -40°C ~ 85°C | - | - | 1.122 L x 0.669 W (28.50mm x 17.00mm) | ±20% | - | - | - | - | - | - | - | - | - | 380 mF | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS203F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 5 V | -40°C ~ 70°C | - | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | - | - | - | - | - | - | - | - | 270 mF | 42mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 3 V | -40°C ~ 65°C | - | GY | 0.630 Dia (16.00mm) | -10%, +30% | - | - | PC Pins | - | - | - | - | - | - | 25 F | 25mOhm @ 1kHz | - | 0.315 (8.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 (28.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 2.85 V | -40°C ~ 65°C | - | GY | 1.050 Dia x 4.016 L (26.67mm x 102.00mm) | -5%, +25% | - | - | Screw Terminals | - | - | - | - | - | - | 2000 F | 0.24mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 5.5 V | -40°C ~ 85°C | - | HY | - | -5%, +25% | - | - | PC Pins | - | - | - | - | - | - | 2.5 F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 2.7 V | -40°C ~ 65°C | - | GY | 0.709 Dia (18.00mm) | -10%, +30% | - | - | PC Pins | - | - | - | - | - | - | 70 F | 14mOhm @ 1kHz | - | 0.315 (8.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | 2.047 (52.00mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 5.5 V | -40°C ~ 65°C | - | GY | 0.709 L x 0.354 W (18.00mm x 9.00mm) | -10%, +30% | - | - | PC Pins | - | - | - | - | - | - | 1 F | 200mOhm @ 1kHz | - | 0.453 (11.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.709 (18.00mm) | - | ||
![]() HW203F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | Bulk | - | - | Active | 5.5 V | -40°C ~ 85°C | - | - | 1.122 L x 0.669 W (28.50mm x 17.00mm) | ±20% | - | - | - | - | - | - | - | - | - | 500 mF | 90mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - |