- Capacitance
- Series
- Tolerance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
CIT Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS203F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5 V | -40°C ~ 70°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | 270 mF | 42mOhm | - | 0.087 (2.20mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3-SMD | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5.5 V | -40°C ~ 70°C | - | 0.827 L x 0.551 W (21.00mm x 14.00mm) | ±20% | - | 470 mF | 55mOhm @ 1kHz | - | 0.134 (3.40mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 3 V | -40°C ~ 65°C | GY13R0 | 0.492 Dia (12.50mm) | ±20% | PC Pins | 10 F | 55mOhm @ 1kHz | 0.217 (5.50mm) | 0.866 (22.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5.5 V | -40°C ~ 85°C | HY | - | -5%, +25% | PC Pins | 1 F | - | - | - | ||
![]() HW203F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5.5 V | -40°C ~ 85°C | - | 1.122 L x 0.669 W (28.50mm x 17.00mm) | ±20% | - | 500 mF | 90mOhm | - | 0.138 (3.50mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5.5 V | -40°C ~ 65°C | GY | 1.260 L x 0.630 W (32.00mm x 16.00mm) | -10%, +30% | PC Pins | 12.5 F | 50mOhm @ 1kHz | 0.945 (24.00mm) | 1.181 (30.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5.5 V | -40°C ~ 65°C | GY | 0.709 L x 0.354 W (18.00mm x 9.00mm) | -10%, +30% | PC Pins | 1 F | 200mOhm @ 1kHz | 0.453 (11.50mm) | 0.709 (18.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5.5 V | -40°C ~ 85°C | HY | - | -5%, +25% | PC Pins | 500 mF | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 2.7 V | -40°C ~ 65°C | GY | 0.492 Dia (12.50mm) | ±20% | PC Pins | 10 F | 50mOhm @ 1kHz | 0.217 (5.50mm) | 0.866 (22.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 2.7 V | -40°C ~ 65°C | GY | 0.492 Dia (12.50mm) | -10%, +30% | PC Pins | 15 F | 35mOhm @ 1kHz | 0.217 (5.50mm) | 1.063 (27.00mm) | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 2.85 V | -40°C ~ 65°C | GY | 1.220 Dia x 2.008 L (30.99mm x 51.00mm) | -5%, +25% | Screw Terminals | 650 F | 0.44mOhm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 3 V | -40°C ~ 65°C | GY | 0.394 Dia (10.00mm) | -10%, +30% | PC Pins | 7 F | 55mOhm @ 1kHz | 0.217 (5.50mm) | 1.063 (27.00mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 2.7 V | -40°C ~ 65°C | GY | 0.709 Dia (18.00mm) | -10%, +30% | PC Pins | 70 F | 14mOhm @ 1kHz | 0.315 (8.00mm) | 2.047 (52.00mm) | ||
![]() HS108F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 2.75 V | -40°C ~ 85°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | 1.8 F | 30mOhm | - | 0.067 (1.70mm) | ||
![]() GS103F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 2.5 V | -40°C ~ 70°C | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | 540 mF | 24mOhm | - | 0.043 (1.10mm) | ||
![]() HW109F CIT | In Stock | - | - | Surface Mount | 2-SMD | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 2.75 V | -40°C ~ 85°C | - | 1.122 L x 0.669 W (28.50mm x 17.00mm) | ±20% | - | 300 mF | 60mOhm | - | 0.043 (1.10mm) | ||
![]() HA202F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5.5 V | -40°C ~ 85°C | - | 0.787 L x 0.709 W (20.00mm x 18.00mm) | ±20% | - | 120 mF | 144mOhm | - | 0.098 (2.50mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5.5 V | -40°C ~ 85°C | HY | - | -5%, +25% | PC Pins | 3.5 F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 2.7 V | -40°C ~ 65°C | GY | 0.315 Dia (8.00mm) | -20%, +50% | PC Pins | 3.3 F | 95mOhm @ 1kHz | 0.138 (3.50mm) | 1.299 (33.00mm) | ||
![]() GA209F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | CAP-XX Ltd Supercapacitors | Bulk | Active | 5 V | -40°C ~ 70°C | - | 0.787 L x 0.709 W (20.00mm x 18.00mm) | ±20% | - | 90 mF | 114mOhm | - | 0.083 (2.10mm) |