- Capacitance
- ESR (Equivalent Series Resistance)
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Manufacturer Size Code
- Mfr
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
CIT Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC2B070151HT CIT | In Stock | - | - | Through Hole | Axial, Can | - | Evans Capacitor Company | Retail Package | Active | 60 V | -55°C ~ 200°C | CC-HT | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 150 µF | 1.2Ohm | - | - | B | Wet Tantalum | - | - | ||
![]() THQ1080282 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Box | Active | 80 V | -55°C ~ 85°C | THQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 2800 µF | 100mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.313 (7.95mm) | - | ||
![]() CCD048561 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 48 V | -55°C ~ 125°C | CC | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 560 µF | 800mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() CHQ1080192 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | CHQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 1.9 mF | 125mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.312 (7.93mm) | - | ||
![]() HCB025561 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 25 V | -55°C ~ 85°C | HyCap | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 560 µF | 800mOhm | - | - | B | General Purpose | - | - | ||
![]() THQ3016903 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Box | Active | 16 V | -55°C ~ 85°C | THQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 90000 µF | 25mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.608 (15.44mm) | - | ||
![]() HCB050221 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 50 V | -55°C ~ 85°C | HyCap | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 220 µF | 900mOhm | - | - | B | General Purpose | - | - | ||
![]() THQ1016303 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Box | Active | 16 V | -55°C ~ 85°C | THQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 30000 µF | 50mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.313 (7.95mm) | - | ||
![]() HCB100680 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 100 V | -55°C ~ 85°C | HyCap | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 68 µF | 2.1Ohm | - | - | B | General Purpose | - | - | ||
![]() TDD1025243 CIT | In Stock | - | - | Through Hole | Radial, Can | - | Evans Capacitor Company | Box | Active | 25 V | -55°C ~ 85°C | TDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 24000 µF | 30mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.327 (8.31mm) | - | ||
![]() THQ1125112 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Box | Active | 125 V | -55°C ~ 85°C | THQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 1100 µF | 200mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.313 (7.95mm) | - | ||
![]() HCD125151 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 125 V | -55°C ~ 85°C | HyCap | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 150 µF | 1.6Ohm | - | - | D | General Purpose | - | - | ||
![]() CCB020561 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Panduit Corp | Bulk | Obsolete | 20 V | -55°C ~ 125°C | * | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 560 µF | 800mOhm | - | - | B | Wet Tantalum | - | - | ||
![]() CCD048561HT CIT | In Stock | - | - | Through Hole | Axial, Can | - | Evans Capacitor Company | Retail Package | Active | 42 V | -55°C ~ 200°C | CC-HT | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 560 µF | 800mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() HCD100221 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 100 V | -55°C ~ 85°C | HyCap | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 220 µF | 1.2Ohm | - | - | D | General Purpose | - | - | ||
![]() THQ1110152 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Box | Active | 110 V | -55°C ~ 85°C | THQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 1500 µF | 200mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.313 (7.95mm) | - | ||
![]() HCB075111 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 75 V | -55°C ~ 85°C | HyCap | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 110 µF | 1.3Ohm | - | - | B | General Purpose | - | - | ||
![]() CC4D048222 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 48 V | -55°C ~ 125°C | CC | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 2.2 mF | 800mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() HC2B060331 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 60 V | -55°C ~ 85°C | HyCap | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 330 µF | 900mOhm | - | - | B | General Purpose | - | - | ||
![]() THQ1010503 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Box | Active | 10 V | -55°C ~ 85°C | THQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 50000 µF | 50mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.313 (7.95mm) | - |