- Capacitance
- ESR (Equivalent Series Resistance)
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Manufacturer Size Code
- Mfr
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
CIT Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDD5012204 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | Evans Capacitor Company | Retail Package | Active | 12.8 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 200 mF | 10mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.905 (22.99mm) | - | ||
![]() CC3D048182 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 48 V | -55°C ~ 125°C | CC | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 1.8 mF | 500mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() EDE1080262 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | EDE | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 2.6 mF | 65mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.312 (7.93mm) | - | ||
![]() CDD3028483 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | Evans Capacitor Company | Retail Package | Active | 28 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 48 mF | 15mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.600 (15.30mm) | - | ||
![]() CC3D080681 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | CC | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 680 µF | 600mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() CC3B060331 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 60 V | -55°C ~ 125°C | CC | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 330 µF | 600mOhm | - | - | B | Wet Tantalum | - | - | ||
![]() CDD4050183 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | Evans Capacitor Company | Retail Package | Active | 50 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 18 mF | 15mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.755 (19.18mm) | - | ||
![]() CC3B080221 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | CC | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 220 µF | 800mOhm | - | - | B | Wet Tantalum | - | - | ||
![]() CC2B060221 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 60 V | -55°C ~ 125°C | CC | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 220 µF | 1Ohm | - | - | B | Wet Tantalum | - | - | ||
![]() HC2D125331 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 125 V | -55°C ~ 85°C | HyCap | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 330 µF | 800mOhm | - | - | D | General Purpose | - | - | ||
![]() HC2D075941 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 75 V | -55°C ~ 85°C | HyCap | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 940 µF | 500mOhm | - | - | D | General Purpose | - | - | ||
![]() HC2B125101 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 125 V | -55°C ~ 85°C | HyCap | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 100 µF | 1.8Ohm | - | - | B | General Purpose | - | - | ||
![]() TDD1016403 CIT | In Stock | - | - | Through Hole | Radial, Can | - | Evans Capacitor Company | Box | Active | 16 V | -55°C ~ 85°C | TDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 40000 µF | 30mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.327 (8.31mm) | - | ||
![]() CHQ4050163 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 50 V | -55°C ~ 125°C | CHQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 16 mF | 35mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.725 (18.42mm) | - | ||
![]() CC2B035471HT CIT | In Stock | - | - | Through Hole | Axial, Can | - | Evans Capacitor Company | Retail Package | Active | 30 V | -55°C ~ 200°C | CC-HT | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 470 µF | 900mOhm | - | - | B | Wet Tantalum | - | - | ||
![]() CDD3020723 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | Evans Capacitor Company | Retail Package | Active | 20 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 72 mF | 15mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.600 (15.30mm) | - | ||
![]() HCD050681 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Tray | Active | 50 V | -55°C ~ 85°C | HyCap | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 680 µF | 700mOhm | - | - | D | General Purpose | - | - | ||
![]() CCD060471 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 60 V | -55°C ~ 125°C | CC | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 470 µF | 900mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() EDE4048253 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | Evans Capacitor Company | Retail Package | Active | 48 V | -55°C ~ 125°C | EDE | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 25 mF | 15mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.755 (19.18mm) | - | ||
![]() CDD3008184 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | Evans Capacitor Company | Retail Package | Active | 8 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 180 mF | 15mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.600 (15.30mm) | - |