- Capacitance
- ESR (Equivalent Series Resistance)
- Failure Rate
- Features
- Height Seated (Max)
- Lead Spacing
- Lifetime @ Temp.
- Manufacturer Size Code
- Mfr
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
CIT Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lifetime @ Temp. | Manufacturer | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC4D100881 CIT | In Stock | - | - | - | - | - | EVANS CAPACITOR COMPANY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHQ3100332 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 100 V | -55°C ~ 125°C | CHQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 3.3 mF | 75mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.608 (15.44mm) | - | ||
![]() CC4B080271 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | CC | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 270 µF | 1Ohm | - | - | B | Wet Tantalum | - | - | ||
![]() CDD4020963 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | - | Evans Capacitor Company | Retail Package | Active | 20 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 96 mF | 12mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.755 (19.18mm) | - | ||
![]() EDE2080522 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | EDE | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 5.2 mF | 30mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.450 (11.43mm) | - | ||
![]() CHQ4008204 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 8 V | -55°C ~ 125°C | CHQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 200 mF | 25mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.725 (18.42mm) | - | ||
![]() CHQ3088452 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 88 V | -55°C ~ 125°C | CHQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 4.5 mF | 75mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.608 (15.44mm) | - | ||
![]() CC3B070221HT CIT | In Stock | - | - | Through Hole | Axial, Can | - | - | Evans Capacitor Company | Retail Package | Active | 60 V | -55°C ~ 200°C | CC-HT | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 220 µF | 1Ohm | - | - | B | Wet Tantalum | - | - | ||
![]() TDD1050113 CIT | In Stock | - | - | Through Hole | Radial, Can | - | - | Evans Capacitor Company | Box | Active | 50 V | -55°C ~ 85°C | TDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 11000 µF | 50mOhm @ 1kHz | - | 0.400 (10.16mm) | - | General Purpose | 0.327 (8.31mm) | - | ||
![]() CCD080221 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | CC | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 220 µF | 1.2Ohm | - | - | D | Wet Tantalum | - | - | ||
![]() CCB080680HT CIT | In Stock | - | - | Through Hole | Axial, Can | - | - | Evans Capacitor Company | Retail Package | Active | 70 V | -55°C ~ 200°C | CC-HT | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 68 µF | 2.1Ohm | - | - | B | Wet Tantalum | - | - | ||
![]() HC2B100151 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Tray | Active | 100 V | -55°C ~ 85°C | HyCap | 0.281 Dia x 0.641 L (7.14mm x 16.28mm) | ±20% | Hermetically Sealed | 150 µF | 1.2Ohm | - | - | B | General Purpose | - | - | ||
![]() EDE3080782 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | EDE | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 7.8 mF | 20mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.600 (15.30mm) | - | ||
![]() CHQ3012903 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 12 V | -55°C ~ 125°C | CHQ | 1.400 Dia (35.56mm) | ±10% | Hermetically Sealed | 90 mF | 25mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.608 (15.44mm) | - | ||
![]() CC4D070881HT CIT | In Stock | - | - | Through Hole | Axial, Can | - | - | Evans Capacitor Company | Retail Package | Active | 60 V | -55°C ~ 200°C | CC-HT | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 880 µF | 600mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() CC4D088561HT CIT | In Stock | - | - | Through Hole | Axial, Can | - | - | Evans Capacitor Company | Retail Package | Active | 75 V | -55°C ~ 200°C | CC-HT | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 560 µF | 700mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() CDD5080113 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | - | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 11 mF | 12mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.905 (22.99mm) | - | ||
![]() CC2D040152 CIT | In Stock | - | - | Through Hole | Axial, Can | 2000 Hrs @ 85°C | - | Evans Capacitor Company | Retail Package | Active | 40 V | -55°C ~ 125°C | CC | 0.375 Dia x 1.062 L (9.52mm x 26.97mm) | ±20% | Hermetically Sealed | 1500 µF | 450mOhm | - | - | D | Wet Tantalum | - | - | ||
![]() CDD5050223 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | - | Evans Capacitor Company | Retail Package | Active | 50 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 22.7 mF | 12mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.905 (22.99mm) | - | ||
![]() CDD4080882 CIT | In Stock | - | - | Through Hole | Radial, Can | 2000 Hrs @ 105°C | - | Evans Capacitor Company | Retail Package | Active | 80 V | -55°C ~ 125°C | CDD | 1.400 L x 1.400 W (35.56mm x 35.56mm) | ±10% | Hermetically Sealed | 8.8 mF | 15mOhm | - | 0.400 (10.16mm) | - | Wet Tantalum | 0.755 (19.18mm) | - |