- Approval Agency
- Features
- Form
- Mfr
- Mounting Type
- Number of Poles
- Operating Temperature
- Package
- Product Status
- Series
- Type
- Voltage - Continuous Operating (Max) (MCOV)
Attribute column
Manufacturer
CIT TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Subcategory | Current Rating | Termination Style | Approval Agency | Number of Poles | Product Type | Form | Product | Voltage - Continuous Operating (Max) (MCOV) | Features | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M50-120Y-B CIT | In Stock | - | - | Chassis Mount | M50-120 | Citel | 1 | - | Citel | + 80 C | CITEL INC | - 35 C | Panel Mount | Box | 89751111 | Active | Details | CITEL | 2.714 lbs | 120 VAC, 208 VAC | -35°C ~ 80°C | - | M50-B | AC Power | Surge Suppressors | 50 kA | Threaded | UL | 1 | - | Module Only | Power Protection Devices | 280VAC | Visual Life Indicator | 150 kA | 1.2 kV | - | Surge Suppressors | - | - | - | - | ||
![]() DS240S-400 CIT | In Stock | - | - | DIN Rail | - | - | - | - | - | + 60 C | CITEL INC | - 35 C | DIN Rails | Box | - | Active | - | - | - | 400 V | -40°C ~ 85°C | - | - | Type 2 | Surge Suppressors | 40 kA | Screw | CE, CSA, EAC, UR | 1 | DIN Rail Power Supplies | Base + Module | Industrial Protection Devices | 440VAC | - | 10 kA | - | 1.8 kV | - | 90 mm | 67 mm | 18 mm | - | ||
![]() DS44S-120/G CIT | In Stock | - | - | DIN Rail | - | Citel | 2 | - | Citel | + 60 C | CITEL INC | - 35 C | DIN Rail | Box | 461632 | Active | Details | CITEL | 13.651023 oz | 120 V, 240 V | -40°C ~ 85°C | - | DS40S | Din Rail AC Power Surge Suppressor | Surge Suppressors | 40 kA | Screw | CE, EAC, TUV, UR | 1 | DIN Rail Power Supplies | Base + Module | Industrial Protection Devices | 150VAC | Remote Signaling Contacts | 25 kA | - | 900 V | Surge Suppressors | 90 mm | 67 mm | 72 mm | - | ||
![]() DLC-170 CIT | In Stock | - | - | DIN Rail | - | - | - | - | - | - | CITEL INC | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | UL | 1 | - | Base + Module | - | 170VDC | - | - | - | 220 V | - | - | - | - | - | ||
![]() DS44S-320/G CIT | In Stock | - | - | DIN Rail | - | Citel | 2 | - | Citel | + 60 C | CITEL INC | - 35 C | DIN Rail | Box | 461932 | Active | Details | CITEL | 13.651023 oz | 240 V, 415 V | -35°C ~ 60°C | - | DS40S | Din Rail AC Power Surge Suppressor | Surge Suppressors | 40 kA | Screw | - | 1 | - | Base + Module | Industrial Protection Devices | - | - | - | - | - | Surge Suppressors | 90 mm | 67 mm | 72 mm | UL 94-V0 | ||
![]() M50-277Y-A CIT | In Stock | - | - | Chassis Mount | M50-277 | Citel | 1 | - | Citel | + 80 C | CITEL INC | - 35 C | Panel Mount | Box | 89751501 | Active | Details | CITEL | 2.714 lbs | 277 VAC, 480 VAC | -35°C ~ 80°C | - | M50-A | AC Power | Surge Suppressors | 50 kA | Threaded | UL | 1 | - | Module Only | Power Protection Devices | 560VAC | Visual Life Indicator | 150 kA | 2.5 kV | - | Surge Suppressors | - | - | - | - | ||
![]() DS44S-120 CIT | In Stock | - | - | DIN Rail | - | Citel | 2 | - | Citel | + 60 C | CITEL INC | - 35 C | DIN Rail | Box | 461622 | Active | Details | CITEL | 14.285955 oz | 120 V, 240 V | -40°C ~ 85°C | - | DS40S | Din Rail AC Power Surge Suppressor | Surge Suppressors | 40 kA | Screw | CE, EAC, TUV, UR | 1 | DIN Rail Power Supplies | Base + Module | Industrial Protection Devices | 150VAC | Remote Signaling Contacts | 25 kA | - | 900 V | Surge Suppressors | 90 mm | 67 mm | 72 mm | - | ||
![]() DS43S-120 CIT | In Stock | - | - | DIN Rail | - | Citel | 4 | - | Citel | + 60 C | CITEL INC | - 35 C | DIN Rail | Box | 461623 | Active | Details | CITEL | 11.181846 oz | 120 V, 240 V | -35°C ~ 60°C | - | DS40S | Din Rail AC Power Surge Suppressor | Surge Suppressors | 40 kA | Screw | EAC, TUV, UR | 1 | DIN Rail Power Supplies | Base + Module | Industrial Protection Devices | 300VAC | Remote Signaling Contacts | - | - | - | Surge Suppressors | 99 mm | 67 mm | 54 mm | - | ||
![]() DS50PVS-1000 CIT | In Stock | - | - | DIN Rail | - | Citel | 3 | - | Citel | + 85 C | CITEL INC | - 35 C | DIN Rail | Box | 480312 | Active | N | CITEL | 11.675681 oz | 1 kVDC | -40°C ~ 85°C | - | DS50PVS | DC Power | Surge Suppressors | 40 kA | Screw | CE, CSA, cURus | 2 | DIN Rail Power Supplies | Base + Module | Power Protection Devices | 1060VDC | - | - | - | 3.6 kV | Surge Suppressors | 99 mm | 67 mm | 54 mm | - | ||
![]() DLAS-06D3 CIT | In Stock | - | - | DIN Rail | - | - | - | - | - | - | CITEL INC | - | - | Box | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | EAC, UR | 1 | - | Base + Module | - | 8VDC | - | - | - | 20 V | - | - | - | - | - | ||
![]() DLA-48D3-EX CIT | In Stock | - | - | DIN Rail | - | - | - | - | - | + 85 C | CITEL | - 35 C | DIN Rail | Bulk | - | Active | - | - | - | 48 V | -40°C ~ 85°C | - | - | - | Surge Suppressors | 300 mA | Screw | UL | 2 | - | Base + Module | Industrial Protection Devices | 72VDC | - | - | - | - | - | 65 mm | 90 mm | 13 mm | - | ||
![]() M50-120Y-A CIT | In Stock | - | - | Chassis Mount | M50-120 | Citel | 1 | - | Citel | + 80 C | CITEL INC | - 35 C | Panel Mount | Box | 89751101 | Active | Details | CITEL | 2.714 lbs | 120 VAC, 208 VAC | -40°C ~ 85°C | - | M50-A | AC Power | Surge Suppressors | 50 kA | Threaded | UL | 3 | - | Module Only | Power Protection Devices | 280VAC | Visual Life Indicator | - | - | - | Surge Suppressors | - | - | - | - | ||
![]() M50-120T-A CIT | In Stock | - | - | Chassis Mount | M50-120 | Citel | 1 | - | Citel | + 80 C | CITEL INC | - 35 C | Panel Mount | Box | 89751102 | Active | Details | CITEL | 2.714 lbs | 120 VAC, 240 VAC | -35°C ~ 85°C | - | M50-A | AC Power | Surge Suppressors | 50 kA | Threaded | UL | 1 | - | Module Only | Power Protection Devices | 280VAC | Visual Life Indicator | 150 kA | 1.2 kV | - | Surge Suppressors | - | - | - | - | ||
![]() DS42S-120 CIT | In Stock | - | - | DIN Rail | DS42S | Citel | 4 | - | Citel | + 60 C | CITEL INC | - 35 C | DIN Rail | Box | 461621 | Active | Details | CITEL | 8.853764 oz | 120 VAC, 240 VAC | -40°C ~ 85°C | - | DS40S | AC Power | Surge Suppressors | 40 kA | Screw | cURus, EAC, TUV | 2 | DIN Rail Power Supplies | Module Only | Power Protection Devices | 300VAC | Remote Signaling Contacts, Visual Life Indicator | - | - | - | Surge Suppressors | 99 mm | 67 mm | 36 mm | - | ||
![]() M50-120S-B CIT | In Stock | - | - | Chassis Mount | M50-120 | Citel | 1 | - | Citel | + 80 C | CITEL INC | - 35 C | Panel Mount | Box | 89751113 | Active | Details | CITEL | 2.714 lbs | 120 VAC | -35°C ~ 80°C | - | M50-B | AC Power | Surge Suppressors | 50 kA | Threaded | UL | 1 | - | Module Only | Power Protection Devices | 140VAC | Visual Life Indicator | 150 kA | 1.2 kV | - | Surge Suppressors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | Citel | 3 | - | Citel | + 85 C | CITEL INC | - 35 C | DIN Rail | Box | 480571 | Active | N | CITEL | 12.416435 oz | 1.5 kVDC | -40°C ~ 85°C | - | DS50VGPVS | DC Power | Surge Suppressors | 40 kA | Screw | CE, EAC, TUV, UR | 1 | DIN Rail Power Supplies | Base + Module | Power Protection Devices | 1500V | Remote Signaling Contacts | - | - | 5.3 kV | Surge Suppressors | 99 mm | 67 mm | 54 mm | - | ||
![]() DS50PVS-500 CIT | In Stock | - | - | DIN Rail | - | Glenair | 4 | - | Glenair | + 85 C | CITEL INC | - 35 C | DIN Rail | Box | 480112 | Active | N | - | - | 250 V | -40°C ~ 85°C | Bulk | DS50PVS | Din Rail AC Power Surge Suppressor | Circular Connectors | 40 kA | Screw | CE, CSA, cURus | 2 | Circular MIL Spec Tools, Hardware & Accessories | Base + Module | Industrial Protection Devices | 530VDC | - | - | - | 1.8 kV | Circular MIL Spec Tools, Hardware & Accessories | 99 mm | 67 mm | 36 mm | UL 94 V-0 | ||
![]() DLA-12D3 CIT | In Stock | - | - | DIN Rail | DLA-12 | Citel | 8 | Photovoltaic | Citel | + 85 C | CITEL INC | - 50 C | DIN Rail | Box | 6402011 | Active | Details | CITEL | 5 oz | 12 VDC | -50°C ~ 85°C | - | DLA | Data Line | Surge Suppressors | 300 mA | Screw | UL | 2 | - | Module Only | Industrial Protection Devices | 72VDC | - | - | - | - | Surge Suppressors | 90 mm | 65 mm | 13 mm | UL 94 V-0 | ||
![]() DLA-12D3-EX CIT | In Stock | - | - | DIN Rail | - | - | - | - | - | + 85 C | CITEL | - 40 C | DIN Rail | Bulk | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | Surge Suppressors | 300 mA | - | UL | 2 | - | Base + Module | Industrial Protection Devices | 72VDC | - | - | - | - | - | 65 mm | 90 mm | 13 mm | - | ||
![]() DLA-06D3-EX CIT | In Stock | - | - | DIN Rail | - | - | - | - | - | + 85 C | CITEL | - 40 C | DIN Rail | Bulk | - | Active | - | - | - | 6 V | -40°C ~ 85°C | - | - | - | Surge Suppressors | 300 mA | Screw | UL | 2 | - | Base + Module | Industrial Protection Devices | 72VDC | - | - | - | - | - | 65 mm | 90 mm | 13 mm | - |