- RoHS
- Power Rating
- Product Length
- Product Width
- Qualification
- Resistance
- Resistance Tolerance
- Temperature Coefficient
- Voltage, Rating
- Resistor Type
- Note
- Series
Attribute column
Manufacturer
CIT FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lens Shape | MSL | Qualification | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Current Rating | Viewing Angle | Forward Voltage | Luminous Intensity | Resistance Tolerance | Product Length | Product Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X05C2015TZ CIT | In Stock | - | - | Dome | MSL 3 - 168 hours | - | - | - | - | - | - | - | 40° | 1.85V | 40mcd | - | - | - | - | ||
![]() X05A26H40G CIT | In Stock | - | - | - | - | AEC-Q200 | 75V | ± 200ppm/K | 5.1ohm | 250mW | Anti-Surge | - | - | - | - | ± 1% | 1.02mm | 0.5mm | - | ||
![]() X05A26H24G CIT | In Stock | - | - | - | - | - | - | - | - | - | - | 44A | - | - | - | - | 6.3mm | 3.1mm | 1.9mm | ||
![]() X05C2018TZ CIT | In Stock | - | - | - | - | AEC-Q200 | 75V | ± 25ppm/K | 5.1kohm | 125mW | High Reliability, Precision | - | - | - | - | ± 0.1% | 1mm | 0.5mm | - | ||
![]() X10A20H27G CIT | In Stock | - | - | - | - | AEC-Q200 | 75V | ± 100ppm/K | 3.74kohm | 100mW | Precision | - | - | - | - | ± 1% | 1.02mm | 0.5mm | - | ||
![]() X10B25L09T CIT | In Stock | - | - | - | - | AEC-Q200 | 75V | ± 100ppm/K | 249kohm | 100mW | Precision | - | - | - | - | ± 1% | 1.02mm | 0.5mm | - | ||
![]() X10C2527TZ CIT | In Stock | - | - | - | - | AEC-Q200 | 75V | ± 200ppm/K | 8.2Mohm | 100mW | Precision | - | - | - | - | ± 1% | 1.02mm | 0.5mm | - | ||
![]() X10C2536GF CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10C2528GF CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10B25U32G CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X05C2005TZ CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10B25U14G CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X03A10H61G CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10A20H07G CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10C2524GZ CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X05A10L05G CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10C2518TZ CIT | In Stock | - | - | - | - | AEC-Q200 | 75V | ± 100ppm/K | 20.5kohm | 100mW | Precision | - | - | - | - | ± 1% | 1.6mm | 0.85mm | - | ||
![]() X10C2530TZ CIT | In Stock | - | - | - | - | AEC-Q200 | 200V | ± 200ppm/K | 3.92ohm | 1W | Precision | - | - | - | - | ± 1% | 6.3mm | 3.1mm | - | ||
![]() X05C2015GZ CIT | In Stock | - | - | - | - | - | 350V | ± 300ppm/K | 86.6ohm | 2W | Flame Proof | - | - | - | - | ± 1% | 12mm | - | - | ||
![]() X10C2536GZ CIT | In Stock | - | - | - | - | - | - | ± 300ppm/K | 0.22ohm | 1W | - | - | - | - | - | ± 5% | 9mm | - | - |