- RoHS
- Power Rating
- Product Length
- Product Width
- Qualification
- Resistance
- Resistance Tolerance
- Temperature Coefficient
- Voltage, Rating
- Resistor Type
- Note
- Series
Attribute column
Manufacturer
CIT FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lens Shape | Mounting | MSL | Qualification | RoHS | Voltage, Rating | Series | Temperature Coefficient | Resistance | Power Rating | Pitch | Resistor Type | Note | Viewing Angle | Forward Voltage | Luminous Intensity | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X10C2505GF CIT | In Stock | - | - | - | - | - | AEC-Q200 | - | 200V | - | ± 25ppm/K | 1Mohm | 330mW | - | High Reliability, Precision | - | - | - | - | ± 0.1% | 3.2mm | 1.6mm | ||
![]() X03A10H59G CIT | In Stock | - | - | - | - | - | AEC-Q200 | - | 75V | - | ± 100ppm/K | 33.2ohm | 100mW | - | Precision | - | - | - | - | ± 1% | 1.02mm | 0.5mm | ||
![]() X05A26H06G CIT | In Stock | - | - | - | - | - | AEC-Q200 | - | 75V | - | ± 100ppm/K | 2.61kohm | 100mW | - | Precision | - | - | - | - | ± 1% | 1.02mm | 0.5mm | ||
![]() X10C2540GZ CIT | In Stock | - | - | - | - | - | AEC-Q200 | - | 75V | - | ± 100ppm/K | 270ohm | 100mW | - | Precision | - | - | - | - | ± 1% | 1.02mm | 0.5mm | ||
![]() X10C2509GF CIT | In Stock | - | - | - | - | - | AEC-Q200 | - | 75V | - | ± 100ppm/K | 10.2ohm | 100mW | - | Precision | - | - | - | - | ± 1% | 1.02mm | 0.5mm | ||
![]() X10B25U17T CIT | In Stock | - | - | - | - | - | AEC-Q200 | - | 75V | - | ± 400ppm/K | 22Mohm | 100mW | - | General Purpose | - | - | - | - | ± 5% | 1.6mm | 0.85mm | ||
![]() X10C2515GZ CIT | In Stock | - | - | - | - | - | - | - | 250V | - | +350ppm/°C, -450ppm/°C | 5.1kohm | 250mW | - | General Purpose | - | - | - | - | ± 2% | 3.2mm | - | ||
![]() X05A10L26G CIT | In Stock | - | - | - | - | - | - | - | 250V | - | 0ppm/°C to -1000ppm/°C | 120kohm | 250mW | - | General Purpose | - | - | - | - | ± 5% | 3.2mm | - | ||
![]() X10B25L18G CIT | In Stock | - | - | - | - | - | - | - | 250V | - | +350ppm/°C, -450ppm/°C | 10kohm | 250mW | - | General Purpose | - | - | - | - | ± 5% | 3.2mm | - | ||
![]() X10C2510TZ CIT | In Stock | - | - | - | - | - | - | - | - | - | ± 300ppm/K | 3.9ohm | 1W | - | Flame Proof | - | - | - | - | ± 5% | 9mm | - | ||
![]() X10B25U28G CIT | In Stock | - | - | - | - | - | - | - | - | - | ± 300ppm/K | 3.3ohm | 5W | - | Flame Proof | - | - | - | - | ± 5% | 24.5mm | - | ||
![]() X10B25L24T CIT | In Stock | - | - | Dome | - | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | 30° | 2.65V | 290mcd | - | - | - | ||
![]() X05C2010TZ CIT | In Stock | - | - | Dome | - | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | 35° | 2.2V | 2.5cd | - | - | - | ||
![]() X05C2006TZ CIT | In Stock | - | - | Rectangular | - | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | 140° | 2.65V | 50mcd | - | - | - | ||
![]() X10B25U09T CIT | In Stock | - | - | - | n/a | - | - | Yes | - | n/a | - | - | - | n/a | - | n/a | - | - | - | - | - | - | ||
![]() X05A12H60G CIT | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X03A10H33G CIT | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10B25L16G CIT | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X05C2026TZ CIT | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10C2530GF CIT | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - |