- Manufacturer
- RoHS
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- Product
- Packaging
- Contact Plating
- Voltage, Rating
Attribute column
Manufacturer
CIT Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Bend radius protection/trumpet flare | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Construction type | Core identification | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Explosion-tested version | Fieldbus connection over separate bus coupler possible | Flame retardant | For cables resistant to short circuit | For Ex-Zone dust | For Ex-zone gas | Front built-in possible | Glass-fibre reinforced | IO link master | Low smoke (according to EN 61034-2) | Material core insulation | Material housing | Material outer sheath | Material quality | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Modular version | Nominal cross section | Nominal cross section conductor | Nominal current | Nominal thread size metric/PG | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protection class | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Reel/roll packaging | Screen over stranding | Screen over stranding element | Shock resistant | SIL according to IEC 61508 | Sleeve length | Spare part | Stranding element | Suitable for | Suitable for cable diameter | Suitable for safety functions | Suitable for wall mounting | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | System accessory | Thread length | Thread type | Type of accessory/spare part | Type of electric connection | Voltage type | Voltage type for actuating | Voltage type of supply voltage | Wall mounting/direct mounting | With identification flag | With light source | With locknut | With optical interface | With strain relief | Wrench width | Depth | Function | Insulated | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | None | - | Class 5 = flexible | Bare | - | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | No | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | 0.5 | - | - | - | 500 | 300 | - | - | - | - | - | - | - | - | - | - | - | -40 - 90 | 5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Grey | Class 5 = flexible | - | - | Numbers | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Polyvinyl chloride (PVC) | - | Polyurethane (PUR) | - | 190 | 95 | - | - | - | 10 | - | - | - | 500 | 300 | - | - | - | - | - | - | - | - | - | - | 19 | -40 - 80 | -10 - 80 | - | - | - | - | - | - | - | - | - | - | - | Braiding | None | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal | - | - | - | No | - | - | - | - | - | - | IP54 | - | - | - | No | - | - | - | None | None | - | No | - | - | - | - | - | Brass | - | - | Straight | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 29 - 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | 10 | PG | - | - | - | - | - | - | - | - | No | - | No | 57 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | No | - | - | - | - | - | - | IP54 | - | - | - | No | - | - | - | None | None | - | No | - | - | - | - | - | Polyamide (PA) | - | - | Straight | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 23 - 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 13 | PG | - | - | - | - | - | - | - | - | No | - | No | 50 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | No | - | - | - | - | - | - | IP68 | - | - | - | No | - | - | - | None | None | - | No | - | - | - | - | - | Polyamide (PA) | - | - | Straight | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 10 - 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 15 | PG | - | - | - | - | - | - | - | - | No | - | No | 27 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | No | - | - | - | - | - | - | IP68 | - | - | - | No | - | - | - | None | None | - | No | - | - | - | - | - | Polyamide (PA) | - | - | Straight | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 3 - 6.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | 8 | PG | - | - | - | - | - | - | - | - | No | - | No | 19 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver-plated | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tinned | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic tinned | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable lugs and connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | No | - | - | - | - | - | - | - | - | - | None | None | - | No | - | - | - | - | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | No | - | - | - | - | - | - | DC | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connecting cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | No | No | - | - | - | - | - | - | - | IP20 | Other | None | None | - | Yes | - | - | - | - | No | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | Yes | - | - | - | - | - | - | None | - | - | - | - | - | No | - | 20.4 - 28.8 | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | No | - | - | - | Spring clamp connection | - | - | DC | No | - | - | - | - | - | - | 71 | - | - | 100 | - | 12 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP50 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incremental encoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 - 121 | 110 - 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | 3 | - | ||
Tiny WHSL | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | 192 - 192 | - | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 1130 | 80 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | 90 - 90 | - | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - |