- Frequency Stability
- Frequency Tolerance
- Height Seated (Max)
- Load Capacitance
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- RoHS
Attribute column
Manufacturer
CIT Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | Temperature Coefficient | Type | Applications | Additional Feature | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Number of Cells | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | YES | SURFACE MOUNT | CITIZEN FINEDEVICE CO LTD | Citizen Finedevice Co Ltd | CM309S24.576MABJ-UT | Vishay Vitramon | 24.576 MHz | 60 °C | -10 °C | Tape & Reel (TR) | SMD, 4 PIN | Obsolete | Active | 8.05 | - | Yes | 16V | -55°C ~ 150°C | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Yes | - | X7R | - | Automotive | AT-CUT; TR | 470 pF | unknown | - | 0.005% | L12.4XB4.3XH3.6 (mm)/L0.488XB0.169XH0.142 (inch) | - | - | - | 18 pF | - | - | 30 ppm | 100 µW | 5 PPM/FIRST YAER | PARALLEL - FUNDAMENTAL | 50 Ω | - | - | - | 0.038 (0.97mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | 16.384 MHz | ±25ppm | - | 100 Ohms | - | - | 17pF | Fundamental | - | ±20ppm | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |