- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Exterior Housing Material
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
Attribute column
Manufacturer
CIT Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing Material | Exterior Housing Material | Completeness | Gross Weight | Ihs Manufacturer | Nominal current | Operating Temperature-Max | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Terminal Finish | Depth | Reach Compliance Code | Configuration | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCW70 Iskra Semic Capacitors Industry | In Stock | - | Datasheet | YES | - | 1 | - | - | ISKRA SEMIC CAPACITORS INDUSTRY | 3 A | 150 °C | - | Obsolete | No | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | 5.6 mm | unknown | SINGLE | PNP | 0.3 W | 0.1 A | 215 | 5.6 (housing) + 2.8 mm | 13.3 mm | ||
![]() BCW29 Iskra Semic Capacitors Industry | In Stock | - | Datasheet | YES | - | 1 | - | 13.20 | ISKRA SEMIC CAPACITORS INDUSTRY | - | 150 °C | - | Obsolete | No | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | unknown | SINGLE | PNP | 0.3 W | 0.1 A | 120 | - | - | ||
![]() BCW33 Iskra Semic Capacitors Industry | In Stock | - | Datasheet | YES | PBT (UL 94 V-0) | 1 | Component part of IDC-20F cut-in connector with 2.54 mm pitch | 0.61 | ISKRA SEMIC CAPACITORS INDUSTRY | - | 150 °C | , | Obsolete | No | e0 | EAR99 | Top latch IDC-20F | Tin/Lead (Sn/Pb) | 6 mm | unknown | SINGLE | NPN | 0.3 W | 0.1 A | 420 | 13.55 mm | 29.9 mm | ||
![]() BCW30 Iskra Semic Capacitors Industry | In Stock | - | Datasheet | YES | - | 1 | - | - | ISKRA SEMIC CAPACITORS INDUSTRY | - | 150 °C | - | Obsolete | No | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | unknown | SINGLE | PNP | 0.3 W | 0.1 A | 215 | - | - | ||
![]() BCW31 Iskra Semic Capacitors Industry | In Stock | - | Datasheet | YES | - | 1 | - | - | ISKRA SEMIC CAPACITORS INDUSTRY | - | 150 °C | - | Obsolete | No | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | unknown | SINGLE | NPN | 0.3 W | 0.1 A | 110 | - | - |