- Manufacturer
- Mounting Type
- Packaging
- RoHS
- Manufacturer Part Number
- Product Length
- Mounting
- Operating Temperature
- Voltage
- Type
- Gender
- Body Orientation
Attribute column
Manufacturer
CIT Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Angle | Approvals | Cable Style | Characteristic | Grip Type | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Operation | Package Type | RoHS | Shaft Type | Timing Range | Operating Temperature | Packaging | Termination | Resistance | Composition | Current Rating | Output Voltage | Output Type | Terminal Type | Coil Voltage | Mode of Operation | Connection Type | Wattage | Input Voltage | Contacts | Bearings | IP Rating | Mating Connector | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BH16NEBCB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | CE | - | - | - | - | Dynapar | HS35R1024H005 | - | - | - | Hollowshaft | - | - | Yes | Hollow | - | -40 to 85 Degrees C | IP67 | 6 Pin Connector | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | Included | - | ||
![]() BH16NEBBOG CIT | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | - | SSAC | KRPSA130SM-SSAC | - | - | - | - | - | - | Y | - | 30 | - | IP67 | 0.250 in Flat Blade | - | - | - | - | - | - | 24-240 VAC, 24-240 VDC | On Delay | - | - | - | SPDT | - | - | - | - | ||
![]() BH16NEBBOB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | Turck | TB-4M8M-3-2 | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NCSBYB CIT | In Stock | - | - | SPST NO | - | - | - | - | - | - | - | IDEC | HA1B-A1C2V-S | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | DPDT | - | IP65 | - | - | ||
![]() BH16NBUCX CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12923432 | - | - | Panel | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBUCRO CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | CE | - | - | - | - | Honeywell | VR2P6UESH/M | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | Lug | - | - | - | - | - | - | - | ||
![]() BH16NBUCR CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | IDEC | HA1B-A1C2V-W | - | - | - | - | Maintained | - | Y | - | - | - | IP67 | - | - | - | - | - | - | PCB | - | - | - | - | - | DPDT | - | IP65 | - | - | ||
![]() BH16NBUCOG CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | Hubbell | RE2 | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBUCOY CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23G0060D2WJ | - | - | Panel | - | - | - | Y | - | - | - | IP67 | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBUBYG CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBUBY CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBUBRO CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | Glass | - | CE, CSA, UL | - | Fast Acting | - | 35 A @ 250 V | Bussmann | AGC-1/16-R | - | - | - | - | - | Cartridge | Yes | - | - | - | IP67 | - | - | - | 0.0625 A | - | - | - | - | - | - | - | - | - | - | - | - | 31.75 mm | ||
![]() BH16NBSCW CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12918298 | - | - | Panel | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBSCYB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | Brady | 77198 | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBUBO CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | Hubbell | REK19 | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBSCRB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | Brass | Straight | - | Round | - | Non Armoured Compression Gland | - | Thomas & Betts | RBSG-M502 | 44 mm | 35 mm | - | - | - | - | Yes | - | - | - | IP67 | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() BH16HNKPCR CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNKPCB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | NTE Electronics | SR1-0805-227 | - | - | - | - | - | SMT | Y | - | - | - | IP67 | - | 2.7K Ohms | Metal Film | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | ||
![]() BH16HNKPCGB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | Toshiba | VT130H2U415K | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNKPBRY CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | CSA, UL | - | - | - | - | IDEC | HA1B-A1C5V-R | - | - | - | - | Maintained | - | Y | - | - | - | IP67 | - | - | - | - | - | - | PCB | - | - | - | - | - | SPDT | - | IP65 | - | - |