- Manufacturer
- Mounting Type
- Packaging
- RoHS
- Manufacturer Part Number
- Product Length
- Mounting
- Operating Temperature
- Voltage
- Type
- Gender
- Body Orientation
Attribute column
Manufacturer
CIT Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting | Mounting Styles | Number of Outlets | RoHS | Shaft Type | Timing Range | Operating Temperature | Packaging | Termination | Type | Composition | Color | Current Rating | Output Voltage | Output Type | Coil Voltage | Mode of Operation | Input Voltage | Contacts | Bearings | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Steel City, a T & B Brand | SP-52141-G-1/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Steel City, a T & B Brand | SP6443/4-11/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH2LFBG6S CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A28F5505S CIT | In Stock | - | - | - | - | - | - | - | - | - | GE Capacitor | A28F5505S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A28F5661S CIT | In Stock | - | - | - | - | - | - | - | - | - | GE Capacitor | A28F5661S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A28F5670S CIT | In Stock | - | - | - | - | - | - | - | - | - | GE Capacitor | A28F5670S-GECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A28F5687S CIT | In Stock | - | - | - | - | - | - | - | - | - | GE Capacitor | A28F5687S-GECP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NEGBY CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | Miscellaneous | MSA8503 | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NEGBX CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | Aluminum | - | 90 Degrees | CSA, UL | Round | Bushing Grip with Strain Relief | Hubbell | 07401091 | 28.58 mm | 25.4 mm | - | - | - | No | - | - | - | IP67 | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NEGBOG CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG63N1600E4ZN | - | - | Panel | - | - | Y | - | - | - | IP67 | - | - | - | - | 1,600 A | - | - | - | - | - | - | - | - | ||
![]() BH16NEGBRB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | Turck | UX12600 | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NEGBRY CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG23G0060B8NJ | - | - | Panel | - | - | Y | - | - | - | IP67 | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | ||
![]() BH16NEGBO CIT | In Stock | - | - | Surface | - | - | - | CE, CSA, UL | - | - | SSAC | TSD1323-SSAC | - | - | - | - | - | Y | - | 0 | - | IP67 | 0.250 in Flat Blade | - | - | - | - | - | - | 24 VDC | On Delay | - | 1NO | - | - | ||
![]() BH16NEGBGB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | Murrelektronik | 7000-18201-6150600 | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NEBCYG CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | S20N13S07 | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NEBCYB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | Thomas & Betts | APU634-6 | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NEBCW CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CE | - | - | Dynapar | HS35R1024G392 | - | - | - | Hollowshaft | - | Yes | Hollow | - | -40 to 85 Degrees C | IP67 | 10 Pin Connector | - | - | - | - | 5~15 VDC | Differential | - | - | 5~15 VDC | - | Yes | IP67 | ||
![]() BH16NEBCRGB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | Aluminum | - | - | - | - | Grace Technologies | P-Q17#3-F3RX | - | - | - | - | None | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() BH16NEBCOG CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | Y | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NEBCOB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | Thermoplastic | - | CSA, UL | - | - | Hubbell | NS785LA | - | - | Wallplate | - | - | UL;CSA ,Yes | - | - | - | IP67 | Screw Terminals | Type F | - | Light Almond | - | - | - | - | - | - | - | - | - |