- Manufacturer
- Mounting Type
- Packaging
- RoHS
- Manufacturer Part Number
- Product Length
- Mounting
- Operating Temperature
- Voltage
- Type
- Gender
- Body Orientation
Attribute column
Manufacturer
CIT Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Base/Housing Material | Body Orientation | Contact Materials | Manufacturer | Maximum Voltage Rating | Mounting | Qualification | RoHS | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Size / Dimension | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Voltage | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BH16HNBBCY CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBGBG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBBCW CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBBCRG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBBCRY CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBBCOG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBBBYB CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | Nylon | Straight | - | CIT RELAY & SWITCH | 600 | - | - | Y | - | - | 26 to 16, 26 AWG | -30 to 105 °C | IP67 | - | - | Housing | - | 3 | Plug | - | 3.9600 mm | - | 12 POS | Natural | - | - | 16.98 mm | - | ||
![]() BH16HNBBBY CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBBBX CIT | In Stock | - | - | Gold | One Hex Nut & One O-Ring, Supplied | Thermoplastic | Straight | Phosphor Bronze | CIT RELAY & SWITCH | - | Through Hole | - | Y | Solder | - | - | -55 to 105 °C | IP67 | - | - | - | - | - | Header | - | 2.5400 mm | - | - | Black | - | - | 33.02 mm | - | ||
![]() BH16HNBBBRO CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | AEC-Q200 | Y | - | 75 V | - | - | IP67 | - | ± 10ppm/°C | - | 59 Ohm | - | - | 150 mW | - | Anti-Sulfured Precision | - | - | - | ± 0.1% | 1.55 mm | 0.8 mm | ||
![]() BH16HNBBBRG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBBBR CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBBBOY CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | 300 V | - | - | IP67 | - | ± 100ppm/°C | - | 620 kOhm | - | - | 5 W | - | High Power | - | - | - | ± 1% | 11 mm | 5 mm | ||
![]() BH16HNBBBGB CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AST23TNVQ CIT | In Stock | - | - | - | Right Angle PC Pin, Vertical | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | - | - | Bushing - 6.10mm, non-threaded | - | - | - | - | - | - | - | - | - | - | 5A @ 120VAC, 28VDC; 2A @ 250VAC | - | - | - | ||
![]() AST23TNHQ CIT | In Stock | - | - | - | Right Angle PC Pin, Horizontal | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | - | - | Bushing - 6.10mm, non-threaded | - | - | - | - | - | - | - | - | - | - | 5A @ 120VAC, 28VDC; 2A @ 250VAC | - | - | - | ||
![]() AST21TNVQ CIT | In Stock | - | - | - | Right Angle PC Pin, Vertical | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | - | - | Bushing - 6.10mm, non-threaded | - | - | - | - | - | - | - | - | - | - | 5A @ 120VAC, 28VDC; 2A @ 250VAC | - | - | - | ||
![]() AST13TECQ CIT | In Stock | - | - | - | PC Pin | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | - | - | Bushing - 8.89mm, threaded, 1/4-40 UNS-2A | - | - | - | - | - | - | - | - | - | - | 5A @ 120VAC, 28VDC; 2A @ 250VAC | - | - | - | ||
![]() AST13TNVQ CIT | In Stock | - | - | - | Right Angle PC Pin, Vertical | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | - | - | Bushing - 6.10mm, non-threaded | - | - | - | - | - | - | - | - | - | - | 5A @ 120VAC, 28VDC; 2A @ 250VAC | - | - | - | ||
![]() AST13TEBQ CIT | In Stock | - | - | - | Solder Lug | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | - | - | Bushing - 8.89mm, threaded, 1/4-40 UNS-2A | - | - | - | - | - | - | - | - | - | - | 5A @ 120VAC, 28VDC; 2A @ 250VAC | - | - | - |