- Manufacturer
- Mounting Type
- Packaging
- RoHS
- Manufacturer Part Number
- Product Length
- Mounting
- Operating Temperature
- Voltage
- Type
- Gender
- Body Orientation
Attribute column
Manufacturer
CIT Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Chip Enable Signals | Contact Materials | Input Voltage Range | Manual Reset | Manufacturer | Maximum Input Voltage | Maximum Operating Supply Voltage | Minimum Operating Supply Voltage | Mounting | Number of Supervisors | Output Driver | Power Fail Detection | RoHS | Supplier Package | Termination Method | Usage Level | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Function | Number of Outputs | Number of Contacts | Output Voltage | Output Type | Polarity | Operating Supply Current | Number of Ports | Output Current | Family | Screening Level | Resistance Tolerance | Line Regulation | Load Regulation | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BH16HNBNBW CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBNBRO CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBNBRG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | No | - | No | - | - | No | CIT RELAY & SWITCH | - | 6 V | 1.75 V | Surface Mount | 1 | Active Low/Open Drain | No | Y | USPN-B01 | - | Industrial grade | - | No | -40 to 85 °C | IP67 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 87.5 | - | - | - | Industrial | - | - | - | - | - | ||
![]() BH16HNBNBX CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBNBRB CIT | In Stock | - | - | Gold | One Hex Nut & One O-Ring, Supplied | 2 | Polyester | - | Straight | - | Copper Alloy | - | - | CIT RELAY & SWITCH | - | - | - | Through Hole | - | - | - | Y | - | Solder | - | - | - | -55 to 105 °C | IP67 | - | Power | - | Header | - | 2.5000 mm | - | - | - | - | 2 POS | - | - | - | - | 1 | - | - | - | - | - | - | 7.6 mm | - | ||
![]() BH16HNBNBOG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBNBO CIT | In Stock | - | - | Gold | One Hex Nut & One O-Ring, Supplied | 22 | Thermoplastic | - | Straight | - | Copper Alloy | - | - | CIT RELAY & SWITCH | - | - | - | Surface Mount | - | - | - | Y | - | Solder | - | - | - | - | IP67 | - | SATA | - | Receptacle | - | 1.2700 mm | - | 22 | - | - | 22 POS | - | - | - | - | 1 | - | - | - | - | - | - | 45.22 mm | - | ||
![]() BH16HNBNBG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBNBR CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | 75 V | - | - | IP67 | 25.0000 ppm/°C | - | 13.7 kOhm | - | 0.1 W | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 1.55 mm | 0.85 mm | ||
![]() BH16HNBGCW CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBGCRY CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBGCRO CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBGCOY CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBGCRGB CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | 2, 10 V | - | CIT RELAY & SWITCH | 10 V | - | - | Surface Mount | - | - | - | Y | USP-B EP | - | Industrial grade | - | - | -40 to 85 °C | IP67 | - | - | - | - | - | - | - | 6 | LDO | 1 | - | 4.5 V | Fixed | Positive | - | - | 0.15 A | - | Industrial | - | 0.2 %/V | 50 mV | - | - | ||
![]() BH16HNBGCR CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBGCOG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBGCO CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | 300 V | - | - | IP67 | ± 100ppm/°C | - | 180 Ohm | - | 5 W | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | 11 mm | 5 mm | ||
![]() BH16HNBGCGB CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC Connectors and Accessories | - | - | - | - | - | - | ||
![]() BH16HNBGBYG CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16HNBGCOB CIT | In Stock | - | - | - | One Hex Nut & One O-Ring, Supplied | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |