- Features
- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
Attribute column
Manufacturer
CIT Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Conductor Material | Base Product Number | CoilResistance | Contact Materials | Insulation Materials | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Color | Number of Conductors | Termination Style | Voltage | Max Current Rating | Cable Length | Contact Form | Wire/Cable Diameter | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | - | A3F1ASQ | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3F | - | - | Quick Connect - Multiple Sizes | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Diode | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | - | Quick Connect - Multiple Sizes | - | - | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Resistor | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | - | Quick Connect - Multiple Sizes | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | A2M1CSQ | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | A3F1CSQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | - | Quick Connect - Multiple Sizes | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | A3F1CSQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | - | Quick Connect - Multiple Sizes | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | PCB Pin | - | A21CSP | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | PC Pin | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Resistor | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | A2M1ASQ | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | - | Quick Connect - Multiple Sizes | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 60 A | 1.8W | 1.2 VDC | Resistor | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 22.5 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | 7 ms | 6VDC | Non Latching | 75VDC - Max | 266.7 mA | 5 ms | 4.2 VDC | 40 A | 1.6W | 0.6 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | A2S1ASQ | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Socketable | - | A11CSQ | 480 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | A1 | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | 18 VDC | 30 A | 1.2W | 2.4 VDC | Sealed - Fully | ||
![]() A41US12VDC CIT | In Stock | - | - | Through Hole | - | - | 145 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 85°C | A4 | - | - | PC Pin | - | - | - | SPDT (1 Form C) | - | 15 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 82.8 mA | 5 ms | 8.4 VDC | 20 A | 1W | 1.2 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 1.92 kOhms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | A1 | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | 10 ms | 48VDC | Non Latching | 75VDC - Max | 25 mA | 7 ms | 33.6 VDC | 30 A | 1.2W | 4.8 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Copper | - | 90 Ohms | Silver Tin Oxide (AgSnO) | Polyvinyl | - | CIT Relay and Switch | Tray | Active | Non-Compliant | -40°C ~ 125°C | A2 | Black | 1 | Quick Connect - 0.250 (6.3mm) | - | 6 A | 30.48 m | SPDT (1 Form C) | 1.11 mm | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | A2HF1CS | 320 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | Resistor, Sealed - Fully |