- Features
- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
Attribute column
Manufacturer
CIT Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material - Insulation | Terminal Screw Material | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Mfr | Package | Positions | Product Status | RoHS | Torque | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Number of Rows | Pitch | Current Rating | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Wire Gauge | Voltage | Number of Circuits | Load Capacitance | Current | Operating Mode | Frequency Tolerance | Contact Form | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Terminal Screw Finish | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Number of Wire Entries | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | A3F1CSQ | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | - | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | - | - | A11CSQ | 96 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 125 mA | - | 7 ms | 8.4 VDC | 30 A | 1.5W | 1.2 VDC | - | Resistor, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | A2HM1CS | 320 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | - | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | Resistor, Sealed - Fully | - | - | - | ||
![]() A31ASQ12VDC2 CIT | In Stock | - | - | Quick Connect Terminals | - | - | - | A31ASQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | - | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Pin | - | - | - | A61AS | 640 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Yes | - | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | - | - | - | PC Pin | - | - | 24VDC | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 5 ms | 24VDC | Non Latching | 75VDC - Max | 37.5 mA | - | 2 ms | 16.8 VDC | 30 A | 900mW | 2.4 VDC | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | A2H1CSP | 320 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | Yes | - | - | -40°C ~ 125°C | - | A2H | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | - | 10 ms | 15.6 VDC | 50 A | - | 2.4 VDC | - | Resistor | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | A2M1CSQ | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | - | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | A11ASP | 96 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 125 mA | - | 7 ms | 8.4 VDC | 30 A | 1.5W | 1.2 VDC | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | - | - | A2S1ASQ | 360 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | - | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | A11CSP | 120 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 100 mA | - | 7 ms | 8.4 VDC | 30 A | 1.2W | 1.2 VDC | - | Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | A3M1CSQ | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | - | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | Resistor, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Pin | - | - | - | A61AS | 436 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Y | - | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | - | - | - | PC Pin | - | - | 24VDC | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 5 ms | 24VDC | Non Latching | 75VDC - Max | 55 mA | - | 2 ms | 16.8 VDC | 30 A | 1.3W | 2.4 VDC | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | A11ASP | 384 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 62.5 mA | - | 7 ms | 18 VDC | 30 A | 1.5W | 2.4 VDC | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | - | A11ASQ | 96 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 125 mA | - | 7 ms | 8.4 VDC | 30 A | 1.5W | 1.2 VDC | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | A2M1CSQ | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | 300V | -40°C ~ 115°C | Bulk | YK321 | - | Active | - | Black | 1 | 0.300 (7.62mm) | 15A | - | - | Quick Connect - 0.250 (6.3mm) | - | 14-22 AWG | - | 19 | - | - | - | - | SPDT (1 Form C) | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | Zinc | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | 19 | -- | - | UL94 V-0 | - | ||
![]() A102AS12VDC CIT | In Stock | - | - | Through Hole | - | - | - | - | 254 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | - | Active | Non-Compliant | - | - | -40°C ~ 105°C | - | A10 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | 4 ms | 12VDC | Non Latching | 28VDC - Max | 47.2 mA | - | 1.5 ms | 8.4 VDC | 30 A | 550mW | 1.2 VDC | - | Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | 11 | Active | - | 3.5 in-lb | - | -40°C ~ 125°C | - | A2 | - | - | - | Green | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | 12A @ 300V | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | - | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | A51CS | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | A5 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 5 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 133.3 mA | - | 3 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | A5 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 5 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 133.3 mA | - | 3 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | 18.432 MHz | ±50ppm | PC Pin | 70 Ohms | - | - | - | 17pF | - | Fundamental | ±20ppm | SPST-NO (1 Form A) | - | - | - | - | 5 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 133.3 mA | - | 3 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | - | 0.031 (0.80mm) | - | - |