- Features
- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
Attribute column
Manufacturer
CIT Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Material | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Manufacturer | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Number of Positions | Color | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Voltage | Shell Size, MIL | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | 303.2 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 79.2 mA | 5 ms | 16.8 VDC | 40 A | 1.9W | 2.4 VDC | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | 1.92 kOhms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | - | Active | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | 10 ms | 48VDC | Non Latching | 75VDC - Max | 25 mA | 7 ms | 33.6 VDC | 30 A | 1.2W | 4.8 VDC | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | 75.8 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 85°C | - | A5 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPDT (1 Form C) | 5 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 158.3 mA | 3 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Pin | - | - | - | - | A61CS | 436 Ohms | - | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Y | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | 24VDC | - | SPDT (1 Form C) | 5 ms | 24VDC | Non Latching | 75VDC - Max | 55 mA | 2 ms | 16.8 VDC | 30 A | 1.3W | 2.4 VDC | Sealed - Fully | - | ||
![]() A61CS24VDC.9 CIT | In Stock | - | - | - | Pin | - | - | - | - | A61CS | 640 Ohms | - | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Yes | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | 24VDC | - | SPDT (1 Form C) | 5 ms | 24VDC | Non Latching | 75VDC - Max | 37.5 mA | 2 ms | 16.8 VDC | 30 A | 900mW | 2.4 VDC | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | A2HF1CS | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | A2HM1CS | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Socketable | - | - | - | - | A2H1CSQ | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Pin | - | - | - | - | A61CS | 160 Ohms | - | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Y | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | 12VDC | - | SPDT (1 Form C) | 5 ms | 12VDC | Non Latching | 75VDC - Max | 75 mA | 2 ms | 8.4 VDC | 30 A | 900mW | 1.2 VDC | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | A2H1CSP | 80 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2H | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPDT (1 Form C) | 10 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 10 ms | 7.8 VDC | 50 A | - | 1.2 VDC | Resistor | - | ||
Tiny WHSL | In Stock | - | - | Gold | Socketable | - | 11 | - | Aluminium | A2H1CSQ | 80 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | Compliant | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | Female | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | 10 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 10 ms | 7.8 VDC | 50 A | 1.6W | 1.2 VDC | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | A2HF1CS | 80 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | 10 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 10 ms | 7.8 VDC | 50 A | 1.6W | 1.2 VDC | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | MS3106E20 | 360 Ohms | Silver | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | ITT Cannon, LLC | Bulk | Metal | Active | - | 500VAC, 700VDC | -55°C ~ 125°C | - | Military, MIL-DTL-5015, MS | - | Solder Cup | Plug, Male Pins | 14 | Olive Drab | - | Threaded | 22A | Y | - | Environment Resistant | Olive Drab Cadmium | 20-27 | Quick Connect - 0.250 (6.3mm) | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Cable Clamp, Coupling Nut | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | A31CSP | 320 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | A3M1ASQ | 320 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | SPST-NO (1 Form A) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Sealed - Fully | - | ||
![]() A31CSP24VDC2 CIT | In Stock | - | - | - | PCB Pin | - | - | - | - | A31CSP | 320 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | 1.44 kOhms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | 7 ms | 48VDC | Non Latching | 75VDC - Max | 33.3 mA | 5 ms | 33.6 VDC | 40 A | 1.6W | 4.8 VDC | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | 22.5 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | 7 ms | 6VDC | Non Latching | 75VDC - Max | 266.7 mA | 5 ms | 4.2 VDC | 40 A | 1.6W | 0.6 VDC | Sealed - Fully | - | ||
![]() A42CS24VDC CIT | In Stock | - | - | - | Through Hole | - | - | - | - | A42CS | 576 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | - | Obsolete | - | - | -40°C ~ 85°C | - | A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | DPDT (2 Form C) | 15 ms | 24VDC | Non Latching | 380VAC, 75VDC - Max | 41.7 mA | 5 ms | 16.8 VDC | 20 A | 1W | 2.4 VDC | Sealed - Fully | - |