Filters
  • Features
  • Mfr
  • Package
  • Product Status
  • Series
  • Coil Current
  • Coil Type
  • Coil Voltage
  • CoilResistance
  • Contact Form
  • Contact Materials
  • Contact Rating (Current)

Attribute column

Manufacturer

CIT Automotive Relays

View Mode:
713 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Base Product Number

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Coil Power

Must Release Voltage

Features

In Stock

-

-

Chassis Mount

-

22.5 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2

Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

7 ms

6VDC

Non Latching

75VDC - Max

266.7 mA

5 ms

4.2 VDC

40 A

1.6W

0.6 VDC

Diode, Sealed - Fully

In Stock

-

-

Chassis Mount

-

22.5 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2

Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

7 ms

6VDC

Non Latching

75VDC - Max

266.7 mA

5 ms

4.2 VDC

40 A

1.6W

0.6 VDC

Sealed - Fully

In Stock

-

-

Chassis Mount

-

22.5 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2

Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

7 ms

6VDC

Non Latching

75VDC - Max

266.7 mA

5 ms

4.2 VDC

40 A

1.6W

0.6 VDC

Resistor, Sealed - Fully

In Stock

-

-

Through Hole

A3K1

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A3K

PC Pin

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Diode, Sealed - Fully, Magnetic Blowout

In Stock

-

-

Chassis Mount

A3KM1

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A3K

Quick Connect - Multiple Sizes

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Diode, Magnetic Blowout

In Stock

-

-

Chassis Mount

A2KM1

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2K

PC Pin

SPDT (1 Form C)

15 ms

12VDC

Non Latching

110VDC - Max

133.3 mA

15 ms

7.8 VDC

120 A

1.6W

1.2 VDC

Diode, Sealed - Fully, Magnetic Blowout

In Stock

-

-

Socketable

A2K1

360 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2K

Plug In, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

15 ms

24VDC

Non Latching

110VDC - Max

66.7 mA

15 ms

15.6 VDC

120 A

1.6W

2.4 VDC

Diode, Magnetic Blowout

In Stock

-

-

Chassis Mount

A2KM1

360 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2K

Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

15 ms

24VDC

Non Latching

110VDC - Max

66.7 mA

15 ms

15.6 VDC

120 A

1.6W

2.4 VDC

Magnetic Blowout, Resistor, Sealed - Fully

In Stock

-

-

Through Hole

A3K1

360 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A3K

PC Pin

SPST-NO (1 Form A)

15 ms

24VDC

Non Latching

145VDC - Max

66.7 mA

15 ms

15.6 VDC

150 A

1.6W

2.4 VDC

Diode, Sealed - Fully, Magnetic Blowout

In Stock

-

-

Chassis Mount

A3KM1

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A3K

PC Pin

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Diode, Sealed - Fully, Magnetic Blowout

In Stock

-

-

Chassis Mount

A2KM1

360 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2K

PC Pin

SPDT (1 Form C)

15 ms

24VDC

Non Latching

110VDC - Max

66.7 mA

15 ms

15.6 VDC

120 A

1.6W

2.4 VDC

Magnetic Blowout, Resistor, Sealed - Fully

In Stock

-

-

Chassis Mount

A2KM1

360 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2K

PC Pin

SPST-NO (1 Form A)

15 ms

24VDC

Non Latching

110VDC - Max

66.7 mA

15 ms

15.6 VDC

120 A

1.6W

2.4 VDC

Diode, Sealed - Fully, Magnetic Blowout

In Stock

-

-

Socketable

A2K1

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2K

Plug In, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

110VDC - Max

133.3 mA

15 ms

7.8 VDC

120 A

1.6W

1.2 VDC

Magnetic Blowout, Sealed - Fully

In Stock

-

-

Chassis Mount

A2KM1

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2K

PC Pin

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

110VDC - Max

133.3 mA

15 ms

7.8 VDC

120 A

1.6W

1.2 VDC

Magnetic Blowout, Resistor, Sealed - Fully

In Stock

-

-

Chassis Mount

-

320 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A3

Quick Connect - Multiple Sizes

SPST-NO (1 Form A)

7 ms

24VDC

Non Latching

75VDC - Max

75 mA

5 ms

16.8 VDC

80 A

1.8W

2.4 VDC

Diode

In Stock

-

-

Chassis Mount

-

75.8 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A2

Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

7 ms

12VDC

Non Latching

75VDC - Max

158.3 mA

5 ms

8.4 VDC

40 A

1.9W

1.2 VDC

-

In Stock

-

-

Through Hole

-

320 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A3

PC Pin

SPDT (1 Form C)

7 ms

24VDC

Non Latching

75VDC - Max

75 mA

5 ms

16.8 VDC

80 A

1.8W

2.4 VDC

Resistor, Sealed - Fully

In Stock

-

-

Socketable

-

96 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

A1M

Plug In, Quick Connect - Multiple Sizes

SPST-NO (1 Form A)

10 ms

12VDC

Non Latching

28VDC - Max

125 mA

10 ms

7.2 VDC

40 A

1.5W

1.2 VDC

Sealed - Fully

In Stock

-

-

Through Hole

A11CSP

96 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

A1

PC Pin

SPDT (1 Form C)

10 ms

12VDC

Non Latching

75VDC - Max

125 mA

7 ms

8.4 VDC

30 A

1.5W

1.2 VDC

Diode, Sealed - Fully

In Stock

-

-

Through Hole

A31CSP

80 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tray

Active

-40°C ~ 125°C

A3

PC Pin

SPDT (1 Form C)

7 ms

12VDC

Non Latching

75VDC - Max

150 mA

5 ms

8.4 VDC

80 A

1.8W

1.2 VDC

Diode, Sealed - Fully