Filters
  • Features
  • Mfr
  • Package
  • Product Status
  • Series
  • Coil Current
  • Coil Type
  • Coil Voltage
  • CoilResistance
  • Contact Form
  • Contact Materials
  • Contact Rating (Current)

Attribute column

Manufacturer

CIT Automotive Relays

View Mode:
713 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Base Product Number

CoilResistance

Contact Materials

Manufacturer

Mfr

Package

Product Status

RoHS

Operating Temperature

Packaging

Series

Size / Dimension

Termination Style

Voltage

Contact Form

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Coil Power

Must Release Voltage

Features

In Stock

-

-

Through Hole

A11CSP

96 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

PC Pin

-

SPDT (1 Form C)

10 ms

12VDC

Non Latching

75VDC - Max

125 mA

7 ms

8.4 VDC

30 A

1.5W

1.2 VDC

Diode, Sealed - Fully

In Stock

-

-

Through Hole

A11ASP

120 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

PC Pin

-

SPST-NO (1 Form A)

10 ms

12VDC

Non Latching

75VDC - Max

100 mA

7 ms

8.4 VDC

30 A

1.2W

1.2 VDC

Resistor, Sealed - Fully

In Stock

-

-

Chassis Mount

A2S1ASQ

360 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2

-

Quick Connect - 0.250 (6.3mm)

-

SPST-NO (1 Form A)

7 ms

24VDC

Non Latching

75VDC - Max

66.7 mA

5 ms

16.8 VDC

40 A

1.6W

2.4 VDC

Diode, Sealed - Fully

In Stock

-

-

Socketable

A31ASQ

320 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3

-

Plug In, Quick Connect - 0.250 (6.3mm)

-

SPST-NO (1 Form A)

7 ms

24VDC

Non Latching

75VDC - Max

75 mA

5 ms

16.8 VDC

80 A

1.8W

2.4 VDC

Diode, Sealed - Fully

In Stock

-

-

PCB Pin

A21CSP

90 Ohms

Silver Tin Oxide (AgSnO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2

-

PC Pin

1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C.

SPDT (1 Form C)

7 ms

12VDC

Non Latching

75VDC - Max

133.3 mA

5 ms

8.4 VDC

40 A

1.6W

1.2 VDC

Sealed - Fully

In Stock

-

-

PCB Pin

A31ASP

320 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3

-

PC Pin

1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C.

SPST-NO (1 Form A)

7 ms

24VDC

Non Latching

75VDC - Max

75 mA

5 ms

16.8 VDC

80 A

1.8W

2.4 VDC

Sealed - Fully

In Stock

-

-

Chassis Mount

A3F1ASQ

80 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3F

-

Quick Connect - Multiple Sizes

-

SPST-NO (1 Form A)

7 ms

12VDC

Non Latching

75VDC - Max

150 mA

5 ms

8.4 VDC

80 A

1.8W

1.2 VDC

Diode, Sealed - Fully

In Stock

-

-

Through Hole

A11CSP

120 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

PC Pin

-

SPDT (1 Form C)

10 ms

12VDC

Non Latching

75VDC - Max

100 mA

7 ms

8.4 VDC

30 A

1.2W

1.2 VDC

Resistor, Sealed - Fully

In Stock

-

-

Pin

A61AS

436 Ohms

Silver Tin Oxide (AgSnO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tray

Active

Y

-40°C ~ 85°C

21g

A6

22.5 x 15.0 x 25.2mm

PC Pin

24VDC

SPST-NO (1 Form A)

5 ms

24VDC

Non Latching

75VDC - Max

55 mA

2 ms

16.8 VDC

30 A

1.3W

2.4 VDC

Sealed - Fully

In Stock

-

-

Through Hole

A11ASP

120 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

PC Pin

-

SPST-NO (1 Form A)

10 ms

12VDC

Non Latching

75VDC - Max

100 mA

7 ms

8.4 VDC

30 A

1.2W

1.2 VDC

Sealed - Fully

In Stock

-

-

PCB Pin

A11ASP

384 Ohms

Silver Tin Oxide (AgSnO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

PC Pin

1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC

SPST-NO (1 Form A)

10 ms

24VDC

Non Latching

75VDC - Max

62.5 mA

7 ms

18 VDC

30 A

1.5W

2.4 VDC

Resistor, Sealed - Fully

In Stock

-

-

PCB Pin

A21ASP

90 Ohms

Silver Tin Oxide (AgSnO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2

-

PC Pin

1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C.

SPST-NO (1 Form A)

7 ms

12VDC

Non Latching

75VDC - Max

133.3 mA

5 ms

8.4 VDC

40 A

1.6W

1.2 VDC

Sealed - Fully

In Stock

-

-

Quick Connect Terminals

A11ASQ

384 Ohms

Silver Tin Oxide (AgSnO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

Plug In, Quick Connect - 0.187 (4.7mm)

1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC

SPST-NO (1 Form A)

10 ms

24VDC

Non Latching

75VDC - Max

62.5 mA

7 ms

18 VDC

30 A

1.5W

2.4 VDC

Resistor, Sealed - Fully

In Stock

-

-

Quick Connect Terminals

A11ASQ

96 Ohms

Silver Tin Oxide (AgSnO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

Plug In, Quick Connect - 0.187 (4.7mm)

1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC

SPST-NO (1 Form A)

10 ms

12VDC

Non Latching

75VDC - Max

125 mA

7 ms

8.4 VDC

30 A

1.5W

1.2 VDC

Resistor, Sealed - Fully

In Stock

-

-

Through Hole

A31CSP

80 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3

-

PC Pin

-

SPDT (1 Form C)

7 ms

12VDC

Non Latching

75VDC - Max

150 mA

5 ms

8.4 VDC

80 A

1.8W

1.2 VDC

Diode, Sealed - Fully

In Stock

-

-

Through Hole

A11CSP

384 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

PC Pin

-

SPDT (1 Form C)

10 ms

24VDC

Non Latching

75VDC - Max

62.5 mA

7 ms

18 VDC

30 A

1.5W

2.4 VDC

Diode, Sealed - Fully

In Stock

-

-

Through Hole

A171A

150 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 85°C

-

A17

-

PC Pin

-

SPST-NO (1 Form A)

10 ms

12VDC

Non Latching

75VDC - Max

80 mA

5 ms

9 VDC

30 A

960mW

1.2 VDC

Resistor, Sealed - Fully

In Stock

-

-

Chassis Mount

A3M1CSQ

320 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3

-

Quick Connect - Multiple Sizes

-

SPDT (1 Form C)

7 ms

24VDC

Non Latching

75VDC - Max

75 mA

5 ms

16.8 VDC

80 A

1.8W

2.4 VDC

Diode, Sealed - Fully

In Stock

-

-

Quick Connect Terminals

A11ASQ

384 Ohms

Silver Tin Oxide (AgSnO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

Plug In, Quick Connect - 0.187 (4.7mm)

1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC

SPST-NO (1 Form A)

10 ms

24VDC

Non Latching

75VDC - Max

62.5 mA

7 ms

18 VDC

30 A

1.5W

2.4 VDC

Sealed - Fully

In Stock

-

-

Socketable

A11ASQ

480 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

Plug In, Quick Connect - 0.187 (4.7mm)

-

SPST-NO (1 Form A)

10 ms

24VDC

Non Latching

75VDC - Max

50 mA

7 ms

18 VDC

30 A

1.2W

2.4 VDC

Sealed - Fully