Filters
  • Features
  • Mfr
  • Package
  • Product Status
  • Series
  • Coil Current
  • Coil Type
  • Coil Voltage
  • CoilResistance
  • Contact Form
  • Contact Materials
  • Contact Rating (Current)

Attribute column

Manufacturer

CIT Automotive Relays

View Mode:
713 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Base Product Number

CoilResistance

Contact Materials

Manufacturer

Mfr

Package

Product Status

RoHS

Operating Temperature

Packaging

Series

Size / Dimension

Termination Style

Voltage

Contact Form

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Coil Power

Must Release Voltage

Features

In Stock

-

-

Chassis Mount

A91AC

320 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 85°C

-

A9

-

Quick Connect - 0.250 (6.3mm)

-

SPST-NO (1 Form A)

7 ms

24VDC

Non Latching

75VDC - Max

75 mA

5 ms

16.8 VDC

40 A

1.8W

2.4 VDC

-

In Stock

-

-

Chassis Mount

A2HM1CS

360 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2

-

Quick Connect - 0.250 (6.3mm)

-

SPDT (1 Form C)

10 ms

24VDC

Non Latching

75VDC - Max

66.7 mA

10 ms

15.6 VDC

50 A

1.6W

2.4 VDC

Diode, Sealed - Fully

In Stock

-

-

Socketable

A2H1CSQ

320 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2

-

Plug In, Quick Connect - 0.250 (6.3mm)

-

SPDT (1 Form C)

10 ms

24VDC

Non Latching

75VDC - Max

75 mA

10 ms

15.6 VDC

50 A

1.6W

2.4 VDC

Resistor, Sealed - Fully

In Stock

-

-

Chassis Mount

A2HF1CS

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2

-

Quick Connect - 0.250 (6.3mm)

-

SPDT (1 Form C)

10 ms

12VDC

Non Latching

75VDC - Max

133.3 mA

10 ms

7.8 VDC

50 A

1.6W

1.2 VDC

Sealed - Fully

In Stock

-

-

Pin

A61AS

640 Ohms

Silver Tin Oxide (AgSnO)

CIT RELAY & SWITCH

CIT Relay and Switch

Tray

Active

Y

-40°C ~ 85°C

21g

A6

22.5 x 15.0 x 25.2mm

PC Pin

24VDC

SPST-NO (1 Form A)

5 ms

24VDC

Non Latching

75VDC - Max

37.5 mA

2 ms

16.8 VDC

30 A

900mW

2.4 VDC

Sealed - Fully

In Stock

-

-

Socketable

A3K1

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Plug In, Quick Connect - Multiple Sizes

-

SPDT (1 Form C)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Magnetic Blowout

In Stock

-

-

Socketable

A3K1

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Plug In, Quick Connect - Multiple Sizes

-

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Magnetic Blowout, Sealed - Fully

In Stock

-

-

Socketable

A3K1

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Plug In, Quick Connect - Multiple Sizes

-

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Diode, Magnetic Blowout

In Stock

-

-

Chassis Mount

A2KM1

360 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2K

-

Quick Connect - 0.250 (6.3mm)

-

SPDT (1 Form C)

15 ms

24VDC

Non Latching

110VDC - Max

66.7 mA

15 ms

15.6 VDC

120 A

1.6W

2.4 VDC

Magnetic Blowout, Sealed - Fully

In Stock

-

-

Chassis Mount

A3KM1

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Quick Connect - Multiple Sizes

-

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Magnetic Blowout, Resistor

In Stock

-

-

Chassis Mount

A2KM1

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2K

-

Quick Connect - 0.250 (6.3mm)

-

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

110VDC - Max

133.3 mA

15 ms

7.8 VDC

120 A

1.6W

1.2 VDC

Magnetic Blowout, Resistor

In Stock

-

-

Socketable

A3K1

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Plug In, Quick Connect - Multiple Sizes

-

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Magnetic Blowout, Resistor

In Stock

-

-

Socketable

A3K1

360 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Plug In, Quick Connect - Multiple Sizes

-

SPDT (1 Form C)

15 ms

24VDC

Non Latching

145VDC - Max

66.7 mA

15 ms

15.6 VDC

150 A

1.6W

2.4 VDC

Diode, Sealed - Fully, Magnetic Blowout

In Stock

-

-

Chassis Mount

A2KM1

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2K

-

Quick Connect - 0.250 (6.3mm)

-

SPDT (1 Form C)

15 ms

12VDC

Non Latching

110VDC - Max

133.3 mA

15 ms

7.8 VDC

120 A

1.6W

1.2 VDC

Magnetic Blowout, Sealed - Fully

In Stock

-

-

Chassis Mount

A3KM1

360 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Quick Connect - Multiple Sizes

-

SPDT (1 Form C)

15 ms

24VDC

Non Latching

145VDC - Max

66.7 mA

15 ms

15.6 VDC

150 A

1.6W

2.4 VDC

Magnetic Blowout, Resistor, Sealed - Fully

In Stock

-

-

Through Hole

A21ASP

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A2

-

PC Pin

-

SPST-NO (1 Form A)

7 ms

12VDC

Non Latching

75VDC - Max

133.3 mA

5 ms

8.4 VDC

40 A

1.6W

1.2 VDC

Diode, Sealed - Fully

In Stock

-

-

Through Hole

A11ASP

480 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tube

Active

-

-40°C ~ 85°C

-

A1

-

PC Pin

-

SPST-NO (1 Form A)

10 ms

24VDC

Non Latching

75VDC - Max

50 mA

7 ms

18 VDC

30 A

1.2W

2.4 VDC

Diode, Sealed - Fully

In Stock

-

-

Socketable

A31CSQ

320 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3

-

Plug In, Quick Connect - 0.250 (6.3mm)

-

SPDT (1 Form C)

7 ms

24VDC

Non Latching

75VDC - Max

75 mA

5 ms

16.8 VDC

80 A

1.8W

2.4 VDC

Diode, Sealed - Fully

In Stock

-

-

Chassis Mount

A3KM1

90 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Quick Connect - Multiple Sizes

-

SPST-NO (1 Form A)

15 ms

12VDC

Non Latching

145VDC - Max

133.3 mA

15 ms

7.8 VDC

150 A

1.6W

1.2 VDC

Magnetic Blowout, Resistor, Sealed - Fully

In Stock

-

-

Socketable

A3K1

360 Ohms

Silver Tin Oxide (AgSnO)

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 125°C

-

A3K

-

Plug In, Quick Connect - Multiple Sizes

-

SPDT (1 Form C)

15 ms

24VDC

Non Latching

145VDC - Max

66.7 mA

15 ms

15.6 VDC

150 A

1.6W

2.4 VDC

Magnetic Blowout, Resistor