- Features
- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
Attribute column
Manufacturer
CIT Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Termination Style | Voltage | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2H | - | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | 10 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 10 ms | 7.8 VDC | 50 A | 1.6W | 1.2 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A3 | - | Quick Connect - Multiple Sizes | - | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 60 A | 1.8W | 1.2 VDC | Diode | ||
Tiny WHSL | In Stock | - | - | Pin | 109 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | PC Pin | 12VDC | SPST-NO (1 Form A) | 5 ms | 12VDC | Non Latching | 75VDC - Max | 110.1 mA | 2 ms | 8.4 VDC | 30 A | 1.3W | 1.2 VDC | - | ||
Tiny WHSL | In Stock | - | - | Socketable | 30 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | A1 | - | Plug In, Quick Connect - Multiple Sizes | - | SPDT (1 Form C) | 10 ms | 6VDC | Non Latching | 75VDC - Max | 200 mA | 7 ms | 4.2 VDC | 30 A | 1.2W | 0.6 VDC | Resistor, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Pin | 436 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | PC Pin | 24VDC | SPDT (1 Form C) | 5 ms | 24VDC | Non Latching | 75VDC - Max | 55 mA | 2 ms | 16.8 VDC | 30 A | 1.3W | 2.4 VDC | - | ||
Tiny WHSL | In Stock | - | - | Socketable | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2H | - | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | 10 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 10 ms | 7.8 VDC | 50 A | 1.6W | 1.2 VDC | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 1.44 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 48VDC | Non Latching | 75VDC - Max | 33.3 mA | 5 ms | 33.6 VDC | 40 A | 1.6W | 4.8 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | Diode | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A3 | - | Quick Connect - Multiple Sizes | - | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Diode | ||
Tiny WHSL | In Stock | - | - | Pin | 640 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | PC Pin | 24VDC | SPST-NO (1 Form A) | 5 ms | 24VDC | Non Latching | 75VDC - Max | 37.5 mA | 2 ms | 16.8 VDC | 30 A | 900mW | 2.4 VDC | Diode | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | ||
Tiny WHSL | In Stock | - | - | Socketable | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Diode | ||
![]() A61CC24VDC.9 CIT | In Stock | - | - | Pin | 640 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | PC Pin | 24VDC | SPDT (1 Form C) | 5 ms | 24VDC | Non Latching | 75VDC - Max | 37.5 mA | 2 ms | 16.8 VDC | 30 A | 900mW | 2.4 VDC | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2H | - | PC Pin | - | SPST-NO (1 Form A) | 10 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 10 ms | 7.8 VDC | 50 A | 1.6W | 1.2 VDC | Diode, Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 303.2 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 79.2 mA | 5 ms | 16.8 VDC | 40 A | 1.9W | 2.4 VDC | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | Resistor | ||
Tiny WHSL | In Stock | - | - | Socketable | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2H | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | ||
![]() A101AS24VDC CIT | In Stock | - | - | PCB Pin | 1.152 kOhms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tube | Active | - | -40°C ~ 105°C | - | A10 | - | PC Pin | 1A : 25A, 30A @ 14VDC; 1C : 25A, 30A @ 14VDC N.O. and 20A, 25A @ 14VDC N.C. | SPST-NO (1 Form A) | 4 ms | 24VDC | Non Latching | 28VDC - Max | 20.8 mA | 1.5 ms | 16.8 VDC | 30 A | 550mW | 2.4 VDC | Sealed - Fully | ||
Tiny WHSL | In Stock | - | - | Through Hole | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A3 | - | PC Pin | - | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Sealed - Fully |