- Features
- Mfr
- Package
- Product Status
- Series
- Coil Current
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
Attribute column
Manufacturer
CIT Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Terminal Screw Material | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Mfr | Package | Positions | Product Status | RoHS | Torque | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Color | Number of Rows | Pitch | Current Rating | Termination Style | Wire Gauge | Voltage | Number of Circuits | Current | Contact Form | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Terminal Screw Finish | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Number of Wire Entries | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 303.2 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 79.2 mA | - | 5 ms | 16.8 VDC | 40 A | 1.9W | 2.4 VDC | - | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | A21CSP | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | - | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | A3M1ASQ | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3M | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | - | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | A2M1CSQ | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | - | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | - | A3F1ASQ | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3F | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | - | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2H | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | - | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | Diode | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | A51CS | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | A5 | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 5 ms | 24VDC | Non Latching | 380VAC, 75VDC - Max | 66.7 mA | - | 3 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Chassis, Panel, Right Angle | Thermoplastic | Steel | A3M1ASQ | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | - | Active | - | - | 300V | -40°C ~ 115°C | Bulk | YK615 | - | Active | Black | 1 | 0.394 (10.00mm) | 25A | Quick Connect - Multiple Sizes | 12-22 AWG | - | 6 | - | SPST-NO (1 Form A) | Barrier Block | Solder Tab | 2 Wall (Dual) | Screws with Captive Plate | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | Zinc | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | 6 | -- | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Thermoplastic | Steel | A61CS | 109 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Y | - | 300V | -40°C ~ 115°C | Bulk | YK304 | 22.5 x 15.0 x 25.2mm | Active | Black | 1 | 0.300 (7.62mm) | 15A | PC Pin | 14-22 AWG | 12VDC | 9 | - | SPDT (1 Form C) | Barrier Block | Solder Tab | 2 Wall (Dual) | Screws with Captive Plate | 5 ms | 12VDC | Non Latching | 75VDC - Max | 110.1 mA | Zinc | 2 ms | 8.4 VDC | 30 A | 1.3W | 1.2 VDC | 9 | -- | UL94 V-0 | ||
![]() A91AC12VDC CIT | In Stock | - | - | Chassis Mount | - | - | A91AC | 80 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | 12 | Active | - | 3.5 in-lb | - | -40°C ~ 85°C | - | A9 | - | - | Black | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | 12A @ 300V | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | - | 5 ms | 8.4 VDC | 40 A | 1.8W | 1.2 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2H | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | - | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | Diode | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | - | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | - | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 303.2 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 79.2 mA | - | 5 ms | 16.8 VDC | 40 A | 1.9W | 2.4 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | - | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | Diode | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | - | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | - | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | - | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | - | 5 ms | 8.4 VDC | 25 A | 1.8W | 1.2 VDC | - | Resistor | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | - | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | - | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | A3M1ASQ | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3M | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | - | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | - | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | - | Resistor, Sealed - Fully | - |