- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | 42 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F2 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 110VDC - Max | 119 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 28 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F2 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 110VDC - Max | 178.6 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 135 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F1 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 110VDC - Max | 66.7 mA | 10 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 400 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 30 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 100 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 60 mA | 5 ms | 4.5 VDC | 3 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 80 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 75 mA | 5 ms | 4.5 VDC | 3 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 75 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 3.75 VDC | 3 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 45 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 2.25 VDC | 3 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 735 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | PC Pin | DPDT (2 Form C) | General Purpose | 25 ms | 48VAC | Non Latching | 300VAC - Max | 65.3 mA | 25 ms | 38.4 VAC | 20 A | 14.4 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 2.88 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J109F | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 16.7 mA | 4 ms | 36 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 70 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J109F | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 71.4 mA | 4 ms | 3.75 VDC | 10 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J107F1CS | 400 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 12VDC | Non Latching | 380VAC, 110VDC - Max | 30 mA | 5 ms | 9 VDC | 15 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 960 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F1 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 25 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | 46 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J152 | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 12VAC | Non Latching | 300VAC - Max | 260.9 mA | 25 ms | 9.6 VAC | 10 A | 3.6 VAC | - | - | Lighted Indicator | ||
![]() J1524CF24VDC CIT | In Stock | - | - | Chassis Mount | - | 640 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J152 | Plug In | 4PDT (4 Form C) | General Purpose | 25 ms | 24VDC | Non Latching | 300VAC - Max | 37.5 mA | 25 ms | 18 VDC | 10 A | 2.4 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 2.6 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | SPDT (1 Form C) | General Purpose | 25 ms | 48VDC | Non Latching | 300VAC - Max | 18.5 mA | 25 ms | 36 VDC | 20 A | 4.8 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 46 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 12VAC | Non Latching | 300VAC - Max | 260.9 mA | 25 ms | 9.6 VAC | 20 A | 3.6 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 225 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J109F | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 40 mA | 4 ms | 6.75 VDC | 10 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J115F21 | 3.04 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F2 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 120VAC | Non Latching | 277VAC, 110VDC - Max | 39.5 mA | 10 ms | 90 VAC | 40 A | 36 VAC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 13.445 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F1 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 110VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - |