Filters
  • Features
  • Operating Temperature
  • Series
  • Coil Insulation
  • Coil Type
  • Coil Voltage
  • Contact Form
  • Contact Materials
  • Contact Rating (Current)
  • Mfr
  • Mounting Type
  • Must Operate Voltage

Attribute column

Manufacturer

CIT Power Relays, Over 2 Amps

View Mode:
1206 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

In Stock

-

-

Chassis Mount

135 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-55°C ~ 125°C

J115F3

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

9VDC

Non Latching

277VAC, 110VDC - Max

66.7 mA

10 ms

6.75 VDC

40 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

114 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J117F

PC Pin

SPDT (1 Form C)

General Purpose

10 ms

5VDC

Non Latching

400VAC, 150VDC - Max

43.9 mA

5 ms

6.75 VDC

10 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

45 Ohms

Silver Nickel (AgNi), Gold (Au)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J104A

PC Pin

DPDT (2 Form C)

General Purpose

4.5 ms

5VDC

Non Latching

250VAC, 220VDC - Max

111.1 mA

1.5 ms

3.75 VDC

3 A

0.5 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

184 Ohms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J152

PC Pin

DPDT (2 Form C)

General Purpose

25 ms

24VAC

Non Latching

300VAC - Max

130.4 mA

25 ms

19.2 VAC

10 A

7.2 VAC

-

-

-

In Stock

-

-

Through Hole

120 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F2

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

24VAC

Non Latching

277VAC, 110VDC - Max

200 mA

10 ms

18 VAC

40 A

7.2 VAC

Sealed - Fully

Class F

-

In Stock

-

-

Socketable

3.75 kOhms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J152

Plug In

DPDT (2 Form C)

General Purpose

25 ms

110VAC

Non Latching

300VAC - Max

29.3 mA

25 ms

88 VAC

10 A

33 VAC

-

-

-

In Stock

-

-

Through Hole

320 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J109F

PC Pin

SPDT (1 Form C)

General Purpose

7 ms

12VDC

Non Latching

380VAC, 110VDC - Max

37.5 mA

4 ms

9 VDC

12 A

1.2 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

640 Ohms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J152

PC Pin

DPDT (2 Form C)

General Purpose

25 ms

24VDC

Non Latching

300VAC - Max

37.5 mA

25 ms

18 VDC

10 A

2.4 VDC

-

-

-

In Stock

-

-

Through Hole

20.21 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F1

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

277VAC

Non Latching

277VAC, 110VDC - Max

13.7 mA

10 ms

207 VAC

40 A

83.1 VAC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

62.5 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

L114FL

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

5VDC

Latching, Single Coil

300VAC - Max

80 mA

10 ms

3.5 VDC

20 A

-

Sealed - Fully

-

-

In Stock

-

-

Socketable

184 Ohms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

Plug In

DPDT (2 Form C)

General Purpose

25 ms

24VAC

Non Latching

300VAC - Max

130.4 mA

25 ms

19.2 VAC

20 A

7.2 VAC

-

-

Lighted Indicator

In Stock

-

-

Socketable

11 kOhms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J152

Plug In

DPDT (2 Form C)

General Purpose

25 ms

110VDC

Non Latching

300VAC - Max

10 mA

25 ms

82.5 VDC

10 A

11 VDC

-

-

Lighted Indicator

In Stock

-

-

Through Hole

540 Ohms

Silver Nickel (AgNi), Gold (Au)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J104

PC Pin

DPDT (2 Form C)

General Purpose

4.5 ms

9VDC

Non Latching

250VAC, 220VDC - Max

16.7 mA

1.5 ms

6.75 VDC

3 A

0.9 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

20.167 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F2

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

110VDC

Non Latching

277VAC, 110VDC - Max

5.5 mA

10 ms

82.5 VDC

40 A

11 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

5.12 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J107F

PC Pin

SPDT (1 Form C)

General Purpose

10 ms

48VDC

Non Latching

380VAC, 110VDC - Max

9.4 mA

5 ms

36 VDC

20 A

4.8 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

5.12 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J107F

PC Pin

SPDT (1 Form C)

General Purpose

10 ms

48VDC

Non Latching

380VAC, 110VDC - Max

9.4 mA

5 ms

36 VDC

12 A

4.8 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

320 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J109F

PC Pin

SPST-NO (1 Form A)

General Purpose

7 ms

12VDC

Non Latching

380VAC, 110VDC - Max

37.5 mA

4 ms

9 VDC

12 A

1.2 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

28 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

L115F1

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

5VDC

Latching, Single Coil

277VAC, 110VDC - Max

178.6 mA

15 ms

4 VDC

30 A

-

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

27 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F2

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

12VAC

Non Latching

277VAC, 110VDC - Max

444.4 mA

10 ms

9 VAC

40 A

3.6 VAC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

1.28 kOhms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J123F

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

24VDC

Non Latching

380VAC, 110VDC - Max

18.8 mA

5 ms

18 VDC

20 A

2.4 VDC

Sealed - Fully

Class F

-