Filters
  • Features
  • Operating Temperature
  • Series
  • Coil Insulation
  • Coil Type
  • Coil Voltage
  • Contact Form
  • Contact Materials
  • Contact Rating (Current)
  • Mfr
  • Mounting Type
  • Must Operate Voltage

Attribute column

Manufacturer

CIT Power Relays, Over 2 Amps

View Mode:
1206 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Base Product Number

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

In Stock

-

-

Through Hole

J120D1

640 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-30°C ~ 55°C

J120D

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

20 ms

24VDC

Non Latching

300VAC - Max

37.5 mA

10 ms

18 VDC

20 A

2.4 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

J120D1

160 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-30°C ~ 55°C

J120D

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

20 ms

12VDC

Non Latching

300VAC - Max

75 mA

10 ms

9 VDC

20 A

1.2 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

J115F21

96 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

12VDC

Non Latching

277VAC, 110VDC - Max

125 mA

10 ms

9 VDC

50 A

1.2 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

-

1.05 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 105°C

J114AF

PC Pin

DPDT (2 Form C)

General Purpose

20 ms

24VDC

Non Latching

380VAC, 110VDC - Max

22.9 mA

10 ms

18 VDC

8 A

2.4 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

-

20.167 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F2

PC Pin, Quick Connect - 0.250 (6.3mm)

SPDT (1 Form C)

General Purpose

15 ms

110VDC

Non Latching

277VAC, 110VDC - Max

5.5 mA

10 ms

82.5 VDC

40 A

11 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

-

225 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J109F

PC Pin

SPST-NO (1 Form A)

General Purpose

7 ms

9VDC

Non Latching

380VAC, 110VDC - Max

40 mA

4 ms

6.75 VDC

12 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

-

135 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F2

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

9VDC

Non Latching

277VAC, 110VDC - Max

66.7 mA

10 ms

6.75 VDC

40 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

-

70 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J123F

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

5VDC

Non Latching

380VAC, 110VDC - Max

71.4 mA

5 ms

3.75 VDC

20 A

0.5 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

-

125 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-55°C ~ 85°C

J100

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

5VDC

Non Latching

277VAC - Max

40 mA

10 ms

3.75 VDC

10 A

0.5 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

-

270 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 105°C

J114AF

PC Pin

DPDT (2 Form C)

General Purpose

20 ms

12VDC

Non Latching

380VAC, 110VDC - Max

44.4 mA

10 ms

9 VDC

8 A

1.2 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

-

3.9 kOhms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

PC Pin

SPDT (1 Form C)

General Purpose

25 ms

110VAC

Non Latching

300VAC - Max

28.2 mA

25 ms

88 VAC

20 A

33 VAC

-

-

-

In Stock

-

-

Chassis Mount

-

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-55°C ~ 125°C

J115F3

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

9VDC

Non Latching

277VAC, 110VDC - Max

100 mA

10 ms

6.75 VDC

40 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

-

100 Ohms

Silver (Ag)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

6VDC

Non Latching

300VAC, 150VDC - Max

60 mA

5 ms

4.5 VDC

3 A

0.6 VDC

Sealed - Fully

-

-

In Stock

-

-

Chassis Mount

-

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-55°C ~ 125°C

J115F3

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

9VDC

Non Latching

277VAC, 110VDC - Max

100 mA

10 ms

6.75 VDC

40 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

-

17 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 105°C

J114AF

PC Pin

SPST-NO (1 Form A)

General Purpose

20 ms

3VDC

Non Latching

380VAC, 110VDC - Max

176.5 mA

10 ms

2.25 VDC

16 A

0.3 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

-

184 Ohms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

PC Pin

SPDT (1 Form C)

General Purpose

25 ms

24VAC

Non Latching

300VAC - Max

130.4 mA

25 ms

19.2 VAC

20 A

7.2 VAC

-

-

Lighted Indicator

In Stock

-

-

Through Hole

-

5.12 kOhms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J123F

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

48VDC

Non Latching

380VAC, 110VDC - Max

9.4 mA

5 ms

36 VDC

20 A

4.8 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Chassis Mount

-

1.5 kOhms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

Plug In

DPDT (2 Form C)

General Purpose

25 ms

36VDC

Non Latching

300VAC - Max

24 mA

25 ms

27 VDC

20 A

3.6 VDC

-

-

Lighted Indicator

In Stock

-

-

Through Hole

-

184 Ohms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

PC Pin

DPDT (2 Form C)

General Purpose

25 ms

24VAC

Non Latching

300VAC - Max

130.4 mA

25 ms

19.2 VAC

20 A

7.2 VAC

-

-

Lighted Indicator

In Stock

-

-

Socketable

-

46 Ohms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

Plug In

SPDT (1 Form C)

General Purpose

25 ms

12VAC

Non Latching

300VAC - Max

260.9 mA

25 ms

9.6 VAC

20 A

3.6 VAC

-

-

Lighted Indicator