- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | CoilResistance | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Operating Temperature | Series | Termination | Connector Type | Color | Fastening Type | Orientation | Shell Finish | Shell Size - Insert | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 180 Ohms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | J107F | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 50 mA | 5 ms | 6.75 VDC | 15 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 53.778 kOhms | - | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | - | Active | -40°C ~ 85°C | J151 | - | - | - | - | - | - | - | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 220VDC | Non Latching | 300VAC - Max | 4.1 mA | 25 ms | 165 VDC | 20 A | 22 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 19 kOhms | - | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | - | Active | -40°C ~ 85°C | J151 | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 300VAC - Max | 12.6 mA | 25 ms | 192 VAC | 20 A | 72 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 160 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | L115F1 | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 75 mA | 15 ms | 9.6 VDC | 30 A | - | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 5.12 kOhms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | J107F | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 9.4 mA | 5 ms | 36 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 47 Ohms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 105°C | J114AF | - | - | - | - | - | - | - | PC Pin | DPDT (2 Form C) | General Purpose | 20 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 106.4 mA | 10 ms | 3.75 VDC | 8 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 55 Ohms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | - | Active | -55°C ~ 125°C | J105D | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 277VAC - Max | 90.9 mA | 10 ms | 3.75 VDC | 10 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 20 Ohms | - | Silver (Ag) | CIT Relay and Switch | Tube | - | Active | -40°C ~ 85°C | J102 | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 150 mA | 5 ms | 2.25 VDC | 3 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 2.88 kOhms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | J107F | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 16.7 mA | 5 ms | 36 VDC | 20 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 1.152 kOhms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | J109F | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 24VDC | Non Latching | 380VAC, 110VDC - Max | 20.8 mA | 4 ms | 18 VDC | 10 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | Flange | Aluminum | 1.536 kOhms | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | Solder | Receptacle, Female Sockets | Olive Drab | Threaded | E | Olive Drab Cadmium | 25-2 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 31.3 mA | 10 ms | 36 VDC | 50 A | 4.8 VDC | Sealed - Fully | Class F | Ground | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 384 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tray | - | Obsolete | -55°C ~ 125°C | J115F | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 62.5 mA | 10 ms | 18 VDC | 50 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 180 Ohms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | - | Active | -55°C ~ 125°C | J105D | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 277VAC - Max | 50 mA | 10 ms | 6.75 VDC | 10 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 16.7 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | J115F | - | - | - | - | - | - | - | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 110VDC - Max | 299.4 mA | 10 ms | 3.75 VDC | 50 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 60 Ohms | - | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | - | Active | -40°C ~ 85°C | J104 | - | - | - | - | - | - | - | PC Pin | DPDT (2 Form C) | General Purpose | 4.5 ms | 3VDC | Non Latching | 250VAC, 220VDC - Max | 50 mA | 1.5 ms | 2.25 VDC | 3 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 2.618 kOhms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | J117F | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 400VAC, 150VDC - Max | 9.2 mA | 5 ms | 16.8 VDC | 10 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 96 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tray | - | Obsolete | -55°C ~ 125°C | J115F | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 110VDC - Max | 125 mA | 10 ms | 9 VDC | 50 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 8.067 kOhms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | - | Obsolete | -55°C ~ 125°C | J115F | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 110VDC - Max | 13.6 mA | 10 ms | 82.5 VDC | 50 A | 11 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 2.56 kOhms | - | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | L115F1 | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 18.8 mA | 15 ms | 38.4 VDC | 30 A | - | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 640 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | - | Active | -55°C ~ 125°C | L115F1 | - | - | - | - | - | - | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 37.5 mA | 15 ms | 19.2 VDC | 30 A | - | Sealed - Fully | Class F | - |