- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Torque-Screw | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Pitch | Termination Style | Failure Rate | Wire Gauge | Voltage | Number of Levels | Current | Contact Form | Positions Per Level | Size | Relay Type | Tool Type | Mating Orientation | Wire Termination | Operate Time | Coil Voltage | Coil Type | Screw Thread | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Tip - Type | Must Release Voltage | Seal Rating | Drive Size | Coil Insulation | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 202 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | - | -55°C ~ 105°C | - | J114FL | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 10 ms | 9VDC | Non Latching | - | 380VAC, 110VDC - Max | 44.6 mA | 5 ms | 6.75 VDC | 16 A | - | 0.9 VDC | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 28 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | L115F1 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 15 ms | 5VDC | Latching, Single Coil | - | 277VAC, 110VDC - Max | 178.6 mA | 15 ms | 4 VDC | 30 A | - | - | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 13.49 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F2 | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 15 ms | 220VAC | Non Latching | - | 277VAC, 110VDC - Max | 16.3 mA | 10 ms | 165 VAC | 40 A | - | 66 VAC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 720 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tray | Active | - | -55°C ~ 85°C | - | J097 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 10 ms | 18VDC | Non Latching | - | 277VAC - Max | 25 mA | 10 ms | 13.5 VDC | 10 A | - | 1.8 VDC | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 320 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J109F | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 7 ms | 12VDC | Non Latching | - | 380VAC, 110VDC - Max | 37.5 mA | 4 ms | 9 VDC | 10 A | - | 1.2 VDC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | J115F31 | 96 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tray | Active | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | - | 277VAC, 110VDC - Max | 125 mA | 10 ms | 9 VDC | 50 A | - | 1.2 VDC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | 720 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | 20.3 Ohms | Metal Film | - | 0.125W, 1/8W | - | PC Pin | R (0.01%) | - | - | - | - | DPDT (2 Form C) | - | - | General Purpose | - | - | - | 4.5 ms | 12VDC | Non Latching | - | 250VAC, 220VDC - Max | 16.7 mA | 1.5 ms | 9 VDC | 3 A | - | 1.2 VDC | Sealed - Fully | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 96 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Obsolete | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 15 ms | 12VDC | Non Latching | - | 277VAC, 110VDC - Max | 125 mA | 10 ms | 9 VDC | 50 A | - | 1.2 VDC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | 0.4 Nm (3.5 Lb-In) | -40°C ~ 115°C | Bulk | YC | - | - | Active | - | - | - | - | Green | - | 0.200 (5.08mm) | PC Pin | - | 16-26 AWG | 300V | 1 | 10A | SPDT (1 Form C) | 24 | - | General Purpose | - | Horizontal with Board | Screw - Rising Cage Clamp | 7 ms | 48VDC | Non Latching | M3 | 380VAC, 110VDC - Max | 9.4 mA | 4 ms | 36 VDC | 10 A | - | 4.8 VDC | Sealed - Fully | - | Class F | Interlocking (Side) | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | -- | - | - | - | - | 8.067 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tray | Obsolete | - | -55°C ~ 125°C | - | -- | - | - | Active | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | SPST-NO (1 Form A) | - | 11mm | General Purpose | Socket | - | - | 15 ms | 110VDC | Non Latching | - | 277VAC, 110VDC - Max | 13.6 mA | 10 ms | 82.5 VDC | 50 A | 6 Point Socket | 11 VDC | Sealed - Fully | 3/8 | Class F | Chrome Finish | - | 1.81 (46.0mm) | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 20 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J107F | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 10 ms | 3VDC | Non Latching | - | 380VAC, 110VDC - Max | 150 mA | 5 ms | 2.25 VDC | 12 A | - | 0.3 VDC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 1.6 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J123F | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 10 ms | 24VDC | Non Latching | - | 380VAC, 110VDC - Max | 15 mA | 5 ms | 18 VDC | 20 A | - | 2.4 VDC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 70 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J123F | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 10 ms | 5VDC | Non Latching | - | 380VAC, 110VDC - Max | 71.4 mA | 5 ms | 3.75 VDC | 20 A | - | 0.5 VDC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 120 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | - | -55°C ~ 125°C | - | J115F3 | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 15 ms | 24VAC | Non Latching | - | 277VAC, 110VDC - Max | 200 mA | 10 ms | 18 VAC | 40 A | - | 7.2 VAC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 13.445 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F1 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 15 ms | 110VDC | Non Latching | - | 277VAC, 110VDC - Max | 8.2 mA | 10 ms | 82.5 VDC | 40 A | - | 11 VDC | Sealed - Fully | - | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 180 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 5 ms | 9VDC | Non Latching | - | 300VAC, 150VDC - Max | 50 mA | 5 ms | 6.75 VDC | 3 A | - | 0.9 VDC | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 180 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | 5 ms | 9VDC | Non Latching | - | 300VAC, 150VDC - Max | 50 mA | 5 ms | 6.75 VDC | 5 A | - | 0.9 VDC | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 225 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 5 ms | 9VDC | Non Latching | - | 300VAC, 150VDC - Max | 40 mA | 5 ms | 6.75 VDC | 3 A | - | 0.9 VDC | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | J1021AS | 1.28 kOhms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 5 ms | 24VDC | Non Latching | - | 300VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 5 A | - | 2.4 VDC | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | 405 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | 5 ms | 9VDC | Non Latching | - | 300VAC, 150VDC - Max | 22.2 mA | 5 ms | 6.75 VDC | 3 A | - | 0.9 VDC | Sealed - Fully | - | - | - | - | - |