- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Termination Style | Voltage | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | 320 Ohms | Silver Nickel (AgNi) | - | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | J102 | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 735 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J151 | - | Plug In | - | SPDT (1 Form C) | General Purpose | 25 ms | 48VAC | Non Latching | 300VAC - Max | 65.3 mA | 25 ms | 38.4 VAC | 20 A | 14.4 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J115F1 | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 110VDC - Max | 100 mA | 10 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | PC Pin | - | 160 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | Contact Configuration - 1A | L115F1 | 26.9mm x31.7mm x20.3mm | PC Pin | 30A @ 277VAC resistive; 40A @ 277VAC resistive; 50A @ 277VAC resistive | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 75 mA | 15 ms | 9.6 VDC | 30 A | - | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 19 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J151 | - | PC Pin | - | DPDT (2 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 300VAC - Max | 12.6 mA | 25 ms | 192 VAC | 20 A | 72 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 1.6 kOhms | Silver Nickel (AgNi) | - | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | J102 | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 15 mA | 5 ms | 18 VDC | 3 A | 2.4 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 180 Ohms | Silver (Ag) | - | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | J102 | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 33.3 mA | 5 ms | 4.5 VDC | 3 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 202.5 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | L114FL | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Latching, Single Coil | 300VAC - Max | 44.4 mA | 10 ms | 6.3 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 202.5 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | L114FL | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Latching, Single Coil | 300VAC - Max | 44.4 mA | 10 ms | 6.3 VDC | 20 A | - | Sealed - Fully | - | Reverse Coil Polarity | ||
Tiny WHSL | In Stock | - | - | Socketable | - | 4.55 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J151 | - | Plug In | - | SPDT (1 Form C) | General Purpose | 25 ms | 120VAC | Non Latching | 300VAC - Max | 26.4 mA | 25 ms | 96 VAC | 20 A | 36 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Socketable | - | 650 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J151 | - | Plug In | - | SPDT (1 Form C) | General Purpose | 25 ms | 24VDC | Non Latching | 300VAC - Max | 36.9 mA | 25 ms | 18 VDC | 20 A | 2.4 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 640 Ohms | Silver Tin Oxide (AgSnO) | HTS | 1-1103400-1 | CIT Relay and Switch | Tray | Obsolete | -30°C ~ 55°C | - | J120D | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | 20 ms | 24VDC | Non Latching | 300VAC - Max | 37.5 mA | 10 ms | 18 VDC | 20 A | 2.4 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 4.55 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | CIT Relay and Switch | Tray | Obsolete | -40°C ~ 85°C | - | J152 | - | Plug In | - | DPST-NO (2 Form A) | General Purpose | 25 ms | 120VAC | Non Latching | 300VAC - Max | 26.4 mA | 25 ms | 96 VAC | 10 A | 36 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 4.267 kOhms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Obsolete | -30°C ~ 55°C | - | J120D | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | 20 ms | 48VDC | Non Latching | 300VAC - Max | 11.2 mA | 10 ms | 36 VDC | 20 A | 3.6 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J107F1AS | 320 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J107F | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 380VAC, 110VDC - Max | 37.5 mA | 5 ms | 9 VDC | 12 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | PC Pin or Solder Lug Mounting | J1512 | 650 Ohms | Silver Cadmium Oxide (AgCdO) | CIT RELAY & SWITCH | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | Contact Configuration - 2C | J151 | Based on Flange Option | Plug In | - | DPDT (2 Form C) | General Purpose | 25 ms | 24VDC | Non Latching | 300VAC - Max | 36.9 mA | 25 ms | 18 VDC | 20 A | 2.4 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 25 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J107F | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 3VDC | Non Latching | 380VAC, 110VDC - Max | 120 mA | 5 ms | 2.25 VDC | 15 A | 0.3 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | - | J114FL | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 10 ms | 6VDC | Non Latching | 380VAC, 110VDC - Max | 66.7 mA | 5 ms | 4.5 VDC | 12 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 225 Ohms | Silver Nickel (AgNi) | - | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | J102 | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 40 mA | 5 ms | 6.75 VDC | 3 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 28 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J115F1 | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 110VDC - Max | 178.6 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - |