- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 9.4 mA | 5 ms | 36 VDC | 15 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 56 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J123F | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 89.3 mA | 5 ms | 3.75 VDC | 20 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 240 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Latching, Dual Coil | 300VAC - Max | 50 mA | 10 ms | 8.4 VDC | 20 A | - | Sealed - Fully | - | Reverse Coil Polarity | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 1.5 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | SPDT (1 Form C) | General Purpose | 25 ms | 36VDC | Non Latching | 300VAC - Max | 24 mA | 25 ms | 27 VDC | 20 A | 3.6 VDC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 2.6 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | SPDT (1 Form C) | General Purpose | 25 ms | 48VDC | Non Latching | 300VAC - Max | 18.5 mA | 25 ms | 36 VDC | 20 A | 4.8 VDC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 67 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | J114AF | PC Pin | SPDT (1 Form C) | General Purpose | 20 ms | 6VDC | Non Latching | 380VAC, 110VDC - Max | 89.6 mA | 10 ms | 4.5 VDC | 16 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 42 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Latching, Dual Coil | 300VAC - Max | 119 mA | 10 ms | 3.5 VDC | 20 A | - | Sealed - Fully | - | Reverse Coil Polarity | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 54 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J115F | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 110VDC - Max | 166.7 mA | 10 ms | 6.75 VDC | 50 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 1.44 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Latching, Single Coil | 300VAC - Max | 16.7 mA | 10 ms | 16.8 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 16.7 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | L115F1 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 299.4 mA | 15 ms | 4 VDC | 50 A | - | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 135 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Latching, Dual Coil | 300VAC - Max | 66.7 mA | 10 ms | 6.3 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 50 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J109F | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 100 mA | 4 ms | 3.75 VDC | 10 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J105D | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 277VAC - Max | 9.4 mA | 10 ms | 36 VDC | 10 A | 4.8 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J1001AS | 320 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J100 | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 277VAC - Max | 37.5 mA | 10 ms | 9 VDC | 10 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J115F21 | 640 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F2 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 37.5 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | J115F31 | 15.32 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J115F3 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 240VAC | Non Latching | 277VAC, 110VDC - Max | 15.7 mA | 10 ms | 180 VAC | 40 A | 72 VAC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J115F21 | 160 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F2 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J107F1AS | 320 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 380VAC, 110VDC - Max | 37.5 mA | 5 ms | 9 VDC | 15 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J107F1AS | 180 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Non Latching | 380VAC, 110VDC - Max | 66.7 mA | 5 ms | 9 VDC | 20 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 960 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J104 | PC Pin | DPDT (2 Form C) | General Purpose | 4.5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 12.5 mA | 1.5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - |