- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Torque-Screw | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Subcategory | Pitch | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | ESR (Equivalent Series Resistance) | Failure Rate | Contact Resistance | Wire Gauge | Contact Current(DC)-Max | Voltage | Contact Voltage(DC)-Max | Load Capacitance | Number of Levels | Current | Operating Mode | Frequency Tolerance | Contact Form | Positions Per Level | Size | Relay Type | Tool Type | Product Type | Mating Orientation | Wire Termination | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Screw Thread | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Tip - Type | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Seal Rating | Drive Size | Coil Insulation | Relay Function | Features | Terminal Length | Product Category | Height Seated (Max) | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 16.7 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | - | - | -55°C ~ 125°C | - | L115F1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 5VDC | Latching, Single Coil | - | 277VAC, 110VDC - Max | 299.4 mA | 15 ms | - | 4 VDC | 50 A | - | - | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 1210 (3225 Metric) | 1210 | - | 9.5 g | - | - | - | TNPW1210 | - | 12 V | 400 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | CIT RELAY & SWITCH | CIT Relay & Switch | J107F1AS1212VDC.36 | Vishay Dale | 125 °C | -55 °C | Tape & Reel (TR) | - | Contact Manufacturer | Active | 5.51 | - | - | -55°C ~ 125°C | - | TNPW | 0.126 L x 0.096 W (3.20mm x 2.45mm) | ±0.1% | - | 2 | ±25ppm/°C | - | 1.18 kOhms | Thin Film | - | 0.333W, 1/3W | - | - | compliant | - | - | PC Pin | 19 mm | 15.5 mm | 19mm x 15.5mm x 15.3mm | - | - | 50 mΩ | - | 20 A | - | 16 V | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | 20 A | - | 10 ms | 12VDC | Non Latching | - | 380VAC, 110VDC - Max | 30 mA | 5 ms | - | 9 VDC | 12 A | - | 360 mW | 1.2 VDC | 125 V | Sealed - Fully | - | Class F | SPST | Military | 0.004 inch | - | 0.030 (0.75mm) | - | 15.3 mm | ||
Tiny WHSL | In Stock | - | - | PC Pin | - | - | - | - | - | - | - | J115F11 | - | - | 3.04 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | - | - | -55°C ~ 125°C | Contact Configuration - 1A | J115F1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 5VDC to 277VAC | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 120VAC | Non Latching | - | 277VAC, 110VDC - Max | 39.5 mA | 10 ms | - | 90 VAC | 40 A | - | - | 36 VAC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PC Pin | - | - | - | - | - | - | - | J115F21 | - | - | 160 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | - | - | -55°C ~ 125°C | Contact Configuration - 1A | J115F2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | 5VDC to 277VAC | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 12VDC | Non Latching | - | 277VAC, 110VDC - Max | 75 mA | 10 ms | - | 9 VDC | 40 A | - | - | 1.2 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | J115F31 | - | - | 15.32 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | - | Active | - | - | - | -55°C ~ 125°C | - | J115F3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 240VAC | Non Latching | - | 277VAC, 110VDC - Max | 15.7 mA | 10 ms | - | 180 VAC | 40 A | - | - | 72 VAC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PC Pin | - | - | - | - | - | - | - | J115F31 | ITT Cannon | - | 640 Ohms | Silver Tin Oxide (AgSnO) | - | 1 | - | ITT Cannon | - | CIT Relay and Switch | - | - | Tray | 155430-2012 | - | Active | - | Details | - | -55°C ~ 125°C | Contact Configuration - 1A | J115F3 | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | 5VDC to 277VAC | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | Circular MIL Spec Connector | - | - | - | - | 15 ms | 24VDC | Non Latching | - | 277VAC, 110VDC - Max | 37.5 mA | 10 ms | - | 18 VDC | 40 A | - | - | 2.4 VDC | - | Sealed - Fully | - | Class F | - | - | - | Circular MIL Spec Connector | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | J115F21 | - | - | 96 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | - | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 12VDC | Non Latching | - | 277VAC, 110VDC - Max | 125 mA | 10 ms | - | 9 VDC | 50 A | - | - | 1.2 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | J115F31 | - | - | 384 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | - | Active | - | - | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 24VDC | Non Latching | - | 277VAC, 110VDC - Max | 62.5 mA | 10 ms | - | 18 VDC | 50 A | - | - | 2.4 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 384 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Obsolete | - | - | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 24VDC | Non Latching | - | 277VAC, 110VDC - Max | 62.5 mA | 10 ms | - | 18 VDC | 50 A | - | - | 2.4 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 54 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | - | Obsolete | - | - | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 9VDC | Non Latching | - | 277VAC, 110VDC - Max | 166.7 mA | 10 ms | - | 6.75 VDC | 50 A | - | - | 0.9 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 160 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | - | Obsolete | - | - | - | -30°C ~ 55°C | - | J120D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | - | - | 20 ms | 12VDC | Non Latching | - | 300VAC - Max | 75 mA | 10 ms | - | 9 VDC | 20 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 384 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Obsolete | - | - | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 24VDC | Non Latching | - | 277VAC, 110VDC - Max | 62.5 mA | 10 ms | - | 18 VDC | 50 A | - | - | 2.4 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | J115F21 | - | - | 15.32 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | Yes | - | -55°C ~ 125°C | - | J115F2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 240VAC | Non Latching | - | 277VAC, 110VDC - Max | 15.7 mA | 10 ms | - | 180 VAC | 40 A | - | - | 72 VAC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.536 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Obsolete | - | - | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 48VDC | Non Latching | - | 277VAC, 110VDC - Max | 31.3 mA | 10 ms | - | 36 VDC | 50 A | - | - | 4.8 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | - | 0.4 Nm (3.5 Lb-In) | -40°C ~ 115°C | Bulk | YC | - | - | Active | - | - | - | - | - | Green | - | - | 0.200 (5.08mm) | - | - | - | PC Pin | - | - | - | - | - | - | 16-26 AWG | - | 300V | - | - | 1 | 10A | - | - | SPDT (1 Form C) | 24 | - | General Purpose | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 7 ms | 48VDC | Non Latching | M3 | 380VAC, 110VDC - Max | 9.4 mA | 4 ms | - | 36 VDC | 10 A | - | - | 4.8 VDC | - | Sealed - Fully | - | Class F | - | Interlocking (Side) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 54 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Obsolete | - | - | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 9VDC | Non Latching | - | 277VAC, 110VDC - Max | 166.7 mA | 10 ms | - | 6.75 VDC | 50 A | - | - | 0.9 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | 63 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 30 MHz | ±25ppm | PC Pin | - | - | - | 100 Ohms | - | - | - | - | - | - | 8pF | - | - | Fundamental | ±20ppm | DPDT (2 Form C) | - | - | General Purpose | - | - | - | - | - | - | 4.5 ms | 5VDC | Non Latching | - | 250VAC, 220VDC - Max | 79.4 mA | 1.5 ms | - | 3.75 VDC | 3 A | - | - | 0.5 VDC | - | Sealed - Fully | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 96 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Obsolete | - | - | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | General Purpose | - | - | - | - | - | - | 15 ms | 12VDC | Non Latching | - | 277VAC, 110VDC - Max | 125 mA | 10 ms | - | 9 VDC | 50 A | - | - | 1.2 VDC | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | -- | - | - | - | - | - | - | 8.067 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | - | Obsolete | - | - | - | -55°C ~ 125°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 11mm | General Purpose | Socket | - | - | - | - | - | 15 ms | 110VDC | Non Latching | - | 277VAC, 110VDC - Max | 13.6 mA | 10 ms | - | 82.5 VDC | 50 A | 6 Point Socket | - | 11 VDC | - | Sealed - Fully | 3/8 | Class F | - | Chrome Finish | - | - | - | 1.81 (46.0mm) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 125 Ohms | Silver Nickel (AgNi) | - | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | - | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | General Purpose | - | - | - | - | - | - | 5 ms | 5VDC | Non Latching | - | 300VAC, 150VDC - Max | 40 mA | 5 ms | - | 3.75 VDC | 3 A | - | - | 0.5 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - |