Filters
  • Features
  • Operating Temperature
  • Series
  • Coil Insulation
  • Coil Type
  • Coil Voltage
  • Contact Form
  • Contact Materials
  • Contact Rating (Current)
  • Mfr
  • Mounting Type
  • Must Operate Voltage

Attribute column

Manufacturer

CIT Power Relays, Over 2 Amps

View Mode:
1206 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

In Stock

-

-

Through Hole

720 Ohms

Silver (Ag)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPDT (1 Form C)

General Purpose

5 ms

12VDC

Non Latching

300VAC, 150VDC - Max

16.7 mA

5 ms

9 VDC

3 A

1.2 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

135 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F1

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

9VDC

Non Latching

277VAC, 110VDC - Max

66.7 mA

10 ms

6.75 VDC

40 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

3.9 kOhms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

PC Pin

DPDT (2 Form C)

General Purpose

25 ms

110VAC

Non Latching

300VAC - Max

28.2 mA

25 ms

88 VAC

20 A

33 VAC

-

-

Lighted Indicator

In Stock

-

-

Through Hole

2.88 kOhms

Silver Nickel (AgNi)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPDT (1 Form C)

General Purpose

5 ms

24VDC

Non Latching

300VAC, 150VDC - Max

8.3 mA

5 ms

18 VDC

3 A

2.4 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

150 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 105°C

J114AF

PC Pin

SPDT (1 Form C)

General Purpose

20 ms

9VDC

Non Latching

380VAC, 110VDC - Max

60 mA

10 ms

6.75 VDC

16 A

0.9 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

125 Ohms

Silver Nickel (AgNi)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

5VDC

Non Latching

300VAC, 150VDC - Max

40 mA

5 ms

3.75 VDC

3 A

0.5 VDC

Sealed - Fully

-

-

In Stock

-

-

Chassis Mount

54 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tray

Active

-55°C ~ 125°C

J115F

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

9VDC

Non Latching

277VAC, 110VDC - Max

166.7 mA

10 ms

6.75 VDC

50 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

101 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J107F

PC Pin

SPDT (1 Form C)

General Purpose

10 ms

9VDC

Non Latching

380VAC, 110VDC - Max

89.1 mA

5 ms

6.75 VDC

12 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

100 Ohms

Silver Nickel (AgNi)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

6VDC

Non Latching

300VAC, 150VDC - Max

60 mA

5 ms

4.5 VDC

3 A

0.6 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

2.88 kOhms

Silver Nickel (AgNi), Gold (Au)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J104

PC Pin

DPDT (2 Form C)

General Purpose

4.5 ms

24VDC

Non Latching

250VAC, 220VDC - Max

8.3 mA

1.5 ms

18 VDC

3 A

2.4 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

114 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J117F

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

5VDC

Non Latching

400VAC, 150VDC - Max

43.9 mA

5 ms

6.75 VDC

10 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

42 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F2

PC Pin, Quick Connect - 0.250 (6.3mm)

SPST-NO (1 Form A)

General Purpose

15 ms

5VDC

Non Latching

277VAC, 110VDC - Max

119 mA

10 ms

3.75 VDC

40 A

0.5 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

20 Ohms

Silver Nickel (AgNi)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

3VDC

Non Latching

300VAC, 150VDC - Max

150 mA

5 ms

2.25 VDC

5 A

0.3 VDC

Sealed - Fully

-

-

In Stock

-

-

Chassis Mount

42 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-55°C ~ 125°C

J115F3

Quick Connect - 0.187/0.250

SPDT (1 Form C)

General Purpose

15 ms

5VDC

Non Latching

277VAC, 110VDC - Max

119 mA

10 ms

3.75 VDC

40 A

0.5 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

20.167 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F1

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

110VDC

Non Latching

277VAC, 110VDC - Max

5.5 mA

10 ms

82.5 VDC

40 A

11 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Chassis Mount

13.49 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tray

Active

-55°C ~ 125°C

J115F3

Quick Connect - 0.187/0.250

SPST-NO (1 Form A)

General Purpose

15 ms

220VAC

Non Latching

277VAC, 110VDC - Max

16.3 mA

10 ms

165 VAC

40 A

66 VAC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

162 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J109F

PC Pin

SPDT (1 Form C)

General Purpose

7 ms

9VDC

Non Latching

380VAC, 110VDC - Max

55.6 mA

4 ms

6.75 VDC

12 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

5.12 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J109F

PC Pin

SPST-NO (1 Form A)

General Purpose

7 ms

48VDC

Non Latching

380VAC, 110VDC - Max

9.4 mA

4 ms

36 VDC

10 A

4.8 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

101 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J107F

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

9VDC

Non Latching

380VAC, 110VDC - Max

89.1 mA

5 ms

6.75 VDC

15 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Chassis Mount

11 kOhms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J152

Plug In

DPDT (2 Form C)

General Purpose

25 ms

110VDC

Non Latching

300VAC - Max

10 mA

25 ms

82.5 VDC

10 A

11 VDC

-

-

Lighted Indicator