- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Manufacturer | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | 184 Ohms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J151 | - | Plug In | DPST-NO (2 Form A) | General Purpose | 25 ms | 24VAC | Non Latching | 300VAC - Max | 130.4 mA | 25 ms | 19.2 VAC | 20 A | 7.2 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 886 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | L114FL | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Latching, Dual Coil | 300VAC - Max | 27.1 mA | 10 ms | 16.8 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 135 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J115F2 | - | PC Pin, Quick Connect - 0.250 (6.3mm) | SPDT (1 Form C) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 110VDC - Max | 66.7 mA | 10 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 20.167 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F3 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 110VDC - Max | 5.5 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 184 Ohms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J152 | - | PC Pin | DPDT (2 Form C) | General Purpose | 25 ms | 24VAC | Non Latching | 300VAC - Max | 130.4 mA | 25 ms | 19.2 VAC | 10 A | 7.2 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | 2.88 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J107F | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 16.7 mA | 5 ms | 36 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 1.44 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | L114FL | - | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 24VDC | Latching, Single Coil | 300VAC - Max | 16.7 mA | 10 ms | 16.8 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | PC Pin or Solder Lug Mounting | 160 Ohms | Silver Cadmium Oxide (AgCdO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | Contact Configuration - 2C | J151 | Based on Flange Option | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 12VDC | Non Latching | 300VAC - Max | 75 mA | 25 ms | 9 VDC | 20 A | 1.2 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 42 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | L114FL | - | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 5VDC | Latching, Dual Coil | 300VAC - Max | 119 mA | 10 ms | 3.5 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | PC Pin or Solder Lug Mounting | 4.55 kOhms | Silver Cadmium Oxide (AgCdO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | Contact Configuration - 2C | J151 | Based on Flange Option | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 120VAC | Non Latching | 300VAC - Max | 26.4 mA | 25 ms | 96 VAC | 20 A | 36 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 150 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | - | J114AF | - | PC Pin | DPST-NO (2 Form A) | General Purpose | 20 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 60 mA | 10 ms | 6.75 VDC | 8 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 180 Ohms | Silver Nickel (AgNi) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 85°C | - | J097 | - | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Non Latching | 277VAC - Max | 50 mA | 10 ms | 6.75 VDC | 10 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 240 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F3 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 110VDC - Max | 50 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 3.84 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F3 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 12.5 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 650 Ohms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J151 | - | PC Pin | SPDT (1 Form C) | General Purpose | 25 ms | 24VDC | Non Latching | 300VAC - Max | 36.9 mA | 25 ms | 18 VDC | 20 A | 2.4 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 2.36 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F3 | - | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VAC | Non Latching | 277VAC, 110VDC - Max | 46.6 mA | 10 ms | 82.5 VAC | 40 A | 33 VAC | Sealed - Fully | Class F | - | ||
![]() J1522CT24VAC CIT | In Stock | - | - | Socketable | 184 Ohms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J152 | - | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 24VAC | Non Latching | 300VAC - Max | 130.4 mA | 25 ms | 19.2 VAC | 10 A | 7.2 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 2.88 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J109F | - | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 16.7 mA | 4 ms | 36 VDC | 10 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 101 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J109F | - | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 89.1 mA | 4 ms | 6.75 VDC | 12 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 20 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J105D | - | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 3VDC | Non Latching | 277VAC - Max | 150 mA | 10 ms | 2.25 VDC | 10 A | 0.3 VDC | Sealed - Fully | - | - |