Filters
  • Features
  • Operating Temperature
  • Series
  • Coil Insulation
  • Coil Type
  • Coil Voltage
  • Contact Form
  • Contact Materials
  • Contact Rating (Current)
  • Mfr
  • Mounting Type
  • Must Operate Voltage

Attribute column

Manufacturer

CIT Power Relays, Over 2 Amps

View Mode:
1206 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

CoilResistance

Contact Materials

Mfr

Package

Product Status

Operating Temperature

Series

Termination Style

Contact Form

Relay Type

Operate Time

Coil Voltage

Coil Type

Switching Voltage

Coil Current

Release Time

Must Operate Voltage

Contact Rating (Current)

Must Release Voltage

Seal Rating

Coil Insulation

Features

In Stock

-

-

Through Hole

160 Ohms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

PC Pin

DPDT (2 Form C)

General Purpose

25 ms

12VDC

Non Latching

300VAC - Max

75 mA

25 ms

9 VDC

20 A

1.2 VDC

-

-

-

In Stock

-

-

Through Hole

720 Ohms

Silver Nickel (AgNi)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J113

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

12VDC

Non Latching

277VAC, 30VDC - Max

16.7 mA

10 ms

9 VDC

5 A

1.2 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

320 Ohms

Silver (Ag)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPDT (1 Form C)

General Purpose

5 ms

12VDC

Non Latching

300VAC, 150VDC - Max

37.5 mA

5 ms

9 VDC

3 A

1.2 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

225 Ohms

Silver (Ag)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

9VDC

Non Latching

300VAC, 150VDC - Max

40 mA

5 ms

6.75 VDC

3 A

0.9 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

90 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F1

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

9VDC

Non Latching

277VAC, 110VDC - Max

100 mA

10 ms

6.75 VDC

40 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

240 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

L114FL

PC Pin

SPDT (1 Form C)

General Purpose

10 ms

12VDC

Latching, Dual Coil

300VAC - Max

50 mA

10 ms

8.4 VDC

20 A

-

Sealed - Fully

-

-

In Stock

-

-

Through Hole

400 Ohms

Silver (Ag)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

12VDC

Non Latching

300VAC, 150VDC - Max

30 mA

5 ms

9 VDC

3 A

1.2 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

225 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J109F

PC Pin

SPDT (1 Form C)

General Purpose

7 ms

9VDC

Non Latching

380VAC, 110VDC - Max

40 mA

4 ms

6.75 VDC

12 A

0.9 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

75 Ohms

Silver (Ag)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPDT (1 Form C)

General Purpose

5 ms

5VDC

Non Latching

300VAC, 150VDC - Max

66.7 mA

5 ms

3.75 VDC

3 A

0.5 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

14.4 kOhms

Silver Cadmium Oxide (AgCdO)

CIT Relay and Switch

Tray

Active

-40°C ~ 85°C

J151

PC Pin

SPDT (1 Form C)

General Purpose

25 ms

220VAC

Non Latching

300VAC - Max

15.3 mA

25 ms

176 VAC

20 A

66 VAC

-

-

-

In Stock

-

-

Through Hole

20.167 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F1

PC Pin

SPDT (1 Form C)

General Purpose

15 ms

110VDC

Non Latching

277VAC, 110VDC - Max

5.5 mA

10 ms

82.5 VDC

40 A

11 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

31 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J107F

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

5VDC

Non Latching

380VAC, 110VDC - Max

161.3 mA

5 ms

3.75 VDC

12 A

0.5 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

5.76 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 105°C

J114FL

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

48VDC

Non Latching

380VAC, 110VDC - Max

8.3 mA

5 ms

36 VDC

16 A

3.6 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

280 Ohms

Silver Nickel (AgNi), Gold (Au)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J104A

PC Pin

DPDT (2 Form C)

General Purpose

4.5 ms

12VDC

Non Latching

250VAC, 220VDC - Max

42.9 mA

1.5 ms

9 VDC

3 A

1.2 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

70 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J109F

PC Pin

SPST-NO (1 Form A)

General Purpose

7 ms

5VDC

Non Latching

380VAC, 110VDC - Max

71.4 mA

4 ms

3.75 VDC

12 A

0.5 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

75 Ohms

Silver Nickel (AgNi)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

5VDC

Non Latching

300VAC, 150VDC - Max

66.7 mA

5 ms

3.75 VDC

3 A

0.5 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

42 Ohms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J115F1

PC Pin

SPST-NO (1 Form A)

General Purpose

15 ms

5VDC

Non Latching

277VAC, 110VDC - Max

119 mA

10 ms

3.75 VDC

40 A

0.5 VDC

Sealed - Fully

Class F

-

In Stock

-

-

Through Hole

135 Ohms

Silver Tin Oxide Indium Oxide (AgSnOInO)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

L114FL

PC Pin

SPST-NO (1 Form A)

General Purpose

10 ms

9VDC

Latching, Dual Coil

300VAC - Max

66.7 mA

10 ms

6.3 VDC

20 A

-

Sealed - Fully

-

Reverse Coil Polarity

In Stock

-

-

Through Hole

45 Ohms

Silver (Ag)

CIT Relay and Switch

Tube

Active

-40°C ~ 85°C

J102

PC Pin

SPST-NO (1 Form A)

General Purpose

5 ms

3VDC

Non Latching

300VAC, 150VDC - Max

66.7 mA

5 ms

2.25 VDC

3 A

0.3 VDC

Sealed - Fully

-

-

In Stock

-

-

Through Hole

1.6 kOhms

Silver Tin Oxide (AgSnO)

CIT Relay and Switch

Tube

Active

-55°C ~ 125°C

J109F

PC Pin

SPDT (1 Form C)

General Purpose

7 ms

24VDC

Non Latching

380VAC, 110VDC - Max

15 mA

4 ms

18 VDC

12 A

2.4 VDC

Sealed - Fully

Class F

-