- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Termination Style | Voltage | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | 6.4 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J123F | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 7.5 mA | 5 ms | 36 VDC | 20 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 160 Ohms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 85°C | - | J151 | Plug In | - | SPDT (1 Form C) | General Purpose | 25 ms | 12VDC | Non Latching | 300VAC - Max | 75 mA | 25 ms | 9 VDC | 20 A | 1.2 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 960 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F1 | PC Pin | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 25 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 70 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J107F | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 71.4 mA | 5 ms | 3.75 VDC | 12 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 4.55 kOhms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 85°C | - | J152 | PC Pin | - | DPDT (2 Form C) | General Purpose | 25 ms | 120VAC | Non Latching | 300VAC - Max | 26.4 mA | 25 ms | 96 VAC | 10 A | 36 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 13.49 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F2 | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | General Purpose | 15 ms | 220VAC | Non Latching | 277VAC, 110VDC - Max | 16.3 mA | 10 ms | 165 VAC | 40 A | 66 VAC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F2 | PC Pin, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 110VDC - Max | 100 mA | 10 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 47 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 105°C | - | J114AF | PC Pin | - | SPDT (1 Form C) | General Purpose | 20 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 106.4 mA | 10 ms | 3.75 VDC | 16 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 42 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -55°C ~ 125°C | - | J115F3 | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 110VDC - Max | 119 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 1.6 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J123F | PC Pin | - | SPDT (1 Form C) | General Purpose | 10 ms | 24VDC | Non Latching | 380VAC, 110VDC - Max | 15 mA | 5 ms | 18 VDC | 20 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 5.76 kOhms | Silver Nickel (AgNi), Gold (Au) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J104 | PC Pin | - | DPDT (2 Form C) | General Purpose | 4.5 ms | 48VDC | Non Latching | 250VAC, 220VDC - Max | 8.3 mA | 1.5 ms | 36 VDC | 3 A | 4.8 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 6.4 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J123F | PC Pin | - | SPDT (1 Form C) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 7.5 mA | 5 ms | 36 VDC | 20 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 640 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F1 | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 37.5 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 400 Ohms | Silver Nickel (AgNi) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | PC Pin | - | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 30 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 19 kOhms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 85°C | - | J151 | Plug In | - | SPDT (1 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 300VAC - Max | 12.6 mA | 25 ms | 192 VAC | 20 A | 72 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 886 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | L114FL | PC Pin | - | SPDT (1 Form C) | General Purpose | 10 ms | 24VDC | Latching, Dual Coil | 300VAC - Max | 27.1 mA | 10 ms | 16.8 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 14.4 kOhms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 85°C | - | J151 | PC Pin | - | DPDT (2 Form C) | General Purpose | 25 ms | 220VAC | Non Latching | 300VAC - Max | 15.3 mA | 25 ms | 176 VAC | 20 A | 66 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | PC Pin | J115F31 | 160 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Yes | -55°C ~ 125°C | Contact Configuration - 1A | J115F3 | Quick Connect - 0.187/0.250 | 5VDC to 277VAC | SPST-NO (1 Form A) | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 110VDC - Max | 75 mA | 10 ms | 9 VDC | 40 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J1001AS | 2.88 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | - | -55°C ~ 125°C | - | J100 | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 277VAC - Max | 8.3 mA | 10 ms | 18 VDC | 10 A | 2.4 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | L115F11 | 384 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | L115F1 | PC Pin | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 62.5 mA | 15 ms | 19.2 VDC | 50 A | - | Sealed - Fully | Class F | - |