- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Terminal Screw Material | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Number of Rows | Power (Watts) | Pitch | Current Rating | Termination Style | Failure Rate | Wire Gauge | Voltage | Number of Circuits | Contact Form | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Terminal Screw Finish | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Number of Wire Entries | Seal Rating | Coil Insulation | Features | Height Seated (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 384 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 125°C | - | J116F1 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC - Max | 62.5 mA | - | 10 ms | 18 VDC | 50 A | 2.4 VDC | - | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 384 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 125°C | - | J116F1 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC - Max | 62.5 mA | - | 10 ms | 18 VDC | 50 A | 2.4 VDC | - | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | J115F11 | 384 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 62.5 mA | - | 10 ms | 18 VDC | 50 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | J115F11 | 384 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 62.5 mA | - | 10 ms | 18 VDC | 50 A | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | PC Pin | - | - | - | - | J115F31 | 160 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -55°C ~ 125°C | Contact Configuration - 1C | J115F3 | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | 5VDC to 277VAC | - | SPDT (1 Form C) | - | - | - | - | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 110VDC - Max | 75 mA | - | 10 ms | 9 VDC | 40 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | J115F31 | 96 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 15 ms | 12VDC | Non Latching | 277VAC, 110VDC - Max | 125 mA | - | 10 ms | 9 VDC | 50 A | 1.2 VDC | - | Sealed - Fully | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | J1021CS | 720 Ohms | Silver Nickel (AgNi) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 16.7 mA | - | 5 ms | 9 VDC | 3 A | 1.2 VDC | - | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 31 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J107F | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 10 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 161.3 mA | - | 5 ms | 3.75 VDC | 20 A | 0.5 VDC | - | Sealed - Fully | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis, Panel, Right Angle | - | - | Thermoplastic | Steel | L115F11 | 96 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | 300V | -40°C ~ 115°C | Bulk | YK113 | - | - | Active | - | - | - | - | -- | 1 | - | 0.433 (11.00mm) | 20A | PC Pin | - | 12-22 AWG | - | 6 | SPST-NO (1 Form A) | Barrier Block | Solder Tab | 3 Wall (Tri) | Screws with Captive Plate | General Purpose | 15 ms | 12VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 125 mA | Zinc | 15 ms | 9.6 VDC | 50 A | - | 6 | Sealed - Fully | Class F | Flange | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Axial | Axial | - | - | - | 8.067 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Obsolete | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | 6.04 kOhms | Metal Film | - | - | 0.1W, 1/10W | - | - | Quick Connect - 0.187/0.250 | P (0.1%) | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 110VDC - Max | 13.6 mA | - | 10 ms | 82.5 VDC | 50 A | 11 VDC | - | Sealed - Fully | Class F | Military, Moisture Resistant, Weldable | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 56 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J109F | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 7 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 89.3 mA | - | 4 ms | 3.75 VDC | 10 A | 0.5 VDC | - | Sealed - Fully | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 80 Ohms | Silver Nickel (AgNi) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 75 mA | - | 5 ms | 4.5 VDC | 3 A | 0.6 VDC | - | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 886 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | L114FL | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 10 ms | 24VDC | Latching, Dual Coil | 300VAC - Max | 27.1 mA | - | 10 ms | 16.8 VDC | 20 A | - | - | Sealed - Fully | - | Reverse Coil Polarity | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 54 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 110VDC - Max | 166.7 mA | - | 10 ms | 6.75 VDC | 50 A | 0.9 VDC | - | Sealed - Fully | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 47 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 105°C | - | J114AF | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 20 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 106.4 mA | - | 10 ms | 3.75 VDC | 16 A | 0.5 VDC | - | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 31 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J107F | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | 10 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 161.3 mA | - | 5 ms | 3.75 VDC | 12 A | 0.5 VDC | - | Sealed - Fully | Class F | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 25 Ohms | Silver (Ag) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 120 mA | - | 5 ms | 2.25 VDC | 3 A | 0.3 VDC | - | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 640 Ohms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 85°C | - | J152 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | DPDT (2 Form C) | - | - | - | - | General Purpose | 25 ms | 24VDC | Non Latching | 300VAC - Max | 37.5 mA | - | 25 ms | 18 VDC | 10 A | 2.4 VDC | - | - | - | Lighted Indicator | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 225 Ohms | Silver (Ag) | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | J102 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 40 mA | - | 5 ms | 6.75 VDC | 3 A | 0.9 VDC | - | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | 3.84 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | - | -55°C ~ 125°C | - | J115F1 | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 12.5 mA | - | 10 ms | 36 VDC | 40 A | 4.8 VDC | - | Sealed - Fully | Class F | - | - | - |