- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Manufacturer | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Termination Style | Voltage | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | 25 Ohms | Silver (Ag) | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | J102 | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 120 mA | 5 ms | 2.25 VDC | 3 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 16.7 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | L115F1 | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 15 ms | 5VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 299.4 mA | 15 ms | 4 VDC | 50 A | - | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J105D1AS | 1.28 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J105D | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 277VAC - Max | 18.8 mA | 10 ms | 18 VDC | 10 A | 2.4 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 400 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J109F | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 7 ms | 12VDC | Non Latching | 380VAC, 110VDC - Max | 30 mA | 4 ms | 9 VDC | 12 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 720 Ohms | Silver Nickel (AgNi) | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | J102 | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 16.7 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 20.167 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F3 | - | Quick Connect - 0.187/0.250 | - | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 110VDC - Max | 5.5 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F3 | - | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 9VDC | Non Latching | 277VAC, 110VDC - Max | 100 mA | 10 ms | 6.75 VDC | 40 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 1.44 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | - | J114FL | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 10 ms | 24VDC | Non Latching | 380VAC, 110VDC - Max | 16.7 mA | 5 ms | 18 VDC | 12 A | 2.4 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 42 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F3 | - | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 110VDC - Max | 119 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 400 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J109F | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 7 ms | 12VDC | Non Latching | 380VAC, 110VDC - Max | 30 mA | 4 ms | 9 VDC | 12 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | 14.4 kOhms | Silver Cadmium Oxide (AgCdO) | - | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | - | J151 | - | Plug In | - | DPDT (2 Form C) | General Purpose | 25 ms | 220VAC | Non Latching | 300VAC - Max | 15.3 mA | 25 ms | 176 VAC | 20 A | 66 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 400 Ohms | Silver Nickel (AgNi) | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | J102 | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 30 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 1.536 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F | - | Quick Connect - 0.187/0.250 | - | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 31.3 mA | 10 ms | 36 VDC | 50 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | 20.21 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | - | J115F3 | - | Quick Connect - 0.187/0.250 | - | SPST-NO (1 Form A) | General Purpose | 15 ms | 277VAC | Non Latching | 277VAC, 110VDC - Max | 13.7 mA | 10 ms | 207 VAC | 40 A | 83.1 VAC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 162 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J109F | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 7 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 55.6 mA | 4 ms | 6.75 VDC | 10 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | PC Pin | - | 384 Ohms | Silver Tin Oxide (AgSnO) | CIT RELAY & SWITCH | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | Contact Configuration - 1A | L115F1 | 26.9mm x31.7mm x20.3mm | PC Pin | 30A @ 277VAC resistive; 40A @ 277VAC resistive; 50A @ 277VAC resistive | SPST-NO (1 Form A) | General Purpose | 15 ms | 24VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 62.5 mA | 15 ms | 19.2 VDC | 50 A | - | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 1.44 kOhms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | - | J114FL | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 10 ms | 24VDC | Non Latching | 380VAC, 110VDC - Max | 16.7 mA | 5 ms | 18 VDC | 16 A | 2.4 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 960 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J115F1 | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 25 mA | 10 ms | 18 VDC | 40 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 180 Ohms | Silver Nickel (AgNi) | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | - | J102 | - | PC Pin | - | SPST-NO (1 Form A) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 5 ms | 6.75 VDC | 5 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 180 Ohms | Silver Tin Oxide (AgSnO) | - | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | - | J109F | - | PC Pin | - | SPDT (1 Form C) | General Purpose | 7 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 50 mA | 4 ms | 6.75 VDC | 10 A | 0.9 VDC | Sealed - Fully | Class F | - |