- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | 1.536 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J115F | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 31.3 mA | 10 ms | 36 VDC | 50 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 20 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 150 mA | 5 ms | 2.25 VDC | 5 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 101 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 89.1 mA | 5 ms | 6.75 VDC | 20 A | 0.9 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 640 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J152 | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 24VDC | Non Latching | 300VAC - Max | 37.5 mA | 25 ms | 18 VDC | 10 A | 2.4 VDC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | 2.56 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F1 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 18.8 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 405 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 22.2 mA | 5 ms | 6.75 VDC | 3 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 735 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | SPDT (1 Form C) | General Purpose | 25 ms | 48VAC | Non Latching | 300VAC - Max | 65.3 mA | 25 ms | 38.4 VAC | 20 A | 14.4 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 2.88 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 16.7 mA | 5 ms | 36 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 19 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 300VAC - Max | 12.6 mA | 25 ms | 192 VAC | 20 A | 72 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | 1.28 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J109F | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 24VDC | Non Latching | 380VAC, 110VDC - Max | 18.8 mA | 4 ms | 18 VDC | 10 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 11 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 3VDC | Non Latching | 380VAC, 110VDC - Max | 272.7 mA | 5 ms | 2.25 VDC | 12 A | 0.3 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 202 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | J114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 44.6 mA | 5 ms | 6.75 VDC | 12 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | 19 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | SPDT (1 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 300VAC - Max | 12.6 mA | 25 ms | 192 VAC | 20 A | 72 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | 19 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | PC Pin | SPDT (1 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 300VAC - Max | 12.6 mA | 25 ms | 192 VAC | 20 A | 72 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 6.4 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 7.5 mA | 5 ms | 36 VDC | 12 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 25 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J107F | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 3VDC | Non Latching | 380VAC, 110VDC - Max | 120 mA | 5 ms | 2.25 VDC | 12 A | 0.3 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 1.152 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J109F | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 24VDC | Non Latching | 380VAC, 110VDC - Max | 20.8 mA | 4 ms | 18 VDC | 12 A | 2.4 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 4.55 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 120VAC | Non Latching | 300VAC - Max | 26.4 mA | 25 ms | 96 VAC | 20 A | 36 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Socketable | 19 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 300VAC - Max | 12.6 mA | 25 ms | 192 VAC | 20 A | 72 VAC | - | - | Lighted Indicator | ||
Tiny WHSL | In Stock | - | - | Through Hole | 4.25 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | J114AF | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 11.3 mA | 10 ms | 36 VDC | 16 A | 4.8 VDC | Sealed - Fully | - | - |