- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | 62.5 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Latching, Single Coil | 300VAC - Max | 80 mA | 10 ms | 3.5 VDC | 20 A | - | Sealed - Fully | - | Reverse Coil Polarity | ||
Tiny WHSL | In Stock | - | - | Through Hole | 240 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Latching, Dual Coil | 300VAC - Max | 50 mA | 10 ms | 8.4 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 62.5 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 5VDC | Latching, Single Coil | 300VAC - Max | 80 mA | 10 ms | 3.5 VDC | 20 A | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 240 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 12VDC | Latching, Dual Coil | 300VAC - Max | 50 mA | 10 ms | 8.4 VDC | 20 A | - | Sealed - Fully | - | Reverse Coil Polarity | ||
Tiny WHSL | In Stock | - | - | Through Hole | 202.5 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 9VDC | Latching, Single Coil | 300VAC - Max | 44.4 mA | 10 ms | 6.3 VDC | 20 A | - | Sealed - Fully | - | Reverse Coil Polarity | ||
Tiny WHSL | In Stock | - | - | Through Hole | 2.56 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F2 | PC Pin, Quick Connect - 0.250 (6.3mm) | SPST-NO (1 Form A) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 18.8 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Socketable | 184 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | SPDT (1 Form C) | General Purpose | 25 ms | 24VAC | Non Latching | 300VAC - Max | 130.4 mA | 25 ms | 19.2 VAC | 20 A | 7.2 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 17 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | J114AF | PC Pin | SPDT (1 Form C) | General Purpose | 20 ms | 3VDC | Non Latching | 380VAC, 110VDC - Max | 176.5 mA | 10 ms | 2.25 VDC | 16 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 405 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J105D | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 9VDC | Non Latching | 277VAC - Max | 22.2 mA | 10 ms | 6.75 VDC | 10 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 320 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | 19 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | SPDT (1 Form C) | General Purpose | 25 ms | 240VAC | Non Latching | 300VAC - Max | 12.6 mA | 25 ms | 192 VAC | 20 A | 72 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 2.6 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 48VDC | Non Latching | 300VAC - Max | 18.5 mA | 25 ms | 36 VDC | 20 A | 4.8 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 2.36 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J115F3 | Quick Connect - 0.187/0.250 | SPST-NO (1 Form A) | General Purpose | 15 ms | 110VAC | Non Latching | 277VAC, 110VDC - Max | 46.6 mA | 10 ms | 82.5 VAC | 40 A | 33 VAC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 100 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 60 mA | 5 ms | 4.5 VDC | 3 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 270 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | J114AF | PC Pin | SPDT (1 Form C) | General Purpose | 20 ms | 12VDC | Non Latching | 380VAC, 110VDC - Max | 44.4 mA | 10 ms | 9 VDC | 16 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 655 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J117F | PC Pin | SPDT (1 Form C) | General Purpose | 10 ms | 12VDC | Non Latching | 400VAC, 150VDC - Max | 18.3 mA | 5 ms | 8.4 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class F | - | ||
![]() J1522CF24VAC CIT | In Stock | - | - | Chassis Mount | 184 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J152 | Plug In | DPDT (2 Form C) | General Purpose | 25 ms | 24VAC | Non Latching | 300VAC - Max | 130.4 mA | 25 ms | 19.2 VAC | 10 A | 7.2 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 28 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -30°C ~ 55°C | J120D | PC Pin | SPST-NO (1 Form A) | General Purpose | 20 ms | 5VDC | Non Latching | 300VAC - Max | 178.6 mA | 10 ms | 3.75 VDC | 20 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | 3.9 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | Plug In | SPDT (1 Form C) | General Purpose | 25 ms | 110VAC | Non Latching | 300VAC - Max | 28.2 mA | 25 ms | 88 VAC | 20 A | 33 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 100 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 60 mA | 5 ms | 4.5 VDC | 3 A | 0.6 VDC | Sealed - Fully | - | - |