- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | 180 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 33.3 mA | 5 ms | 4.5 VDC | 3 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 405 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 22.2 mA | 5 ms | 6.75 VDC | 3 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 3.84 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F1 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 12.5 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 400 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 30 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 75 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 3.75 VDC | 3 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 14.4 kOhms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J151 | PC Pin | SPDT (1 Form C) | General Purpose | 25 ms | 220VAC | Non Latching | 300VAC - Max | 15.3 mA | 25 ms | 176 VAC | 20 A | 66 VAC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 20.167 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F1 | PC Pin | SPDT (1 Form C) | General Purpose | 15 ms | 110VDC | Non Latching | 277VAC, 110VDC - Max | 5.5 mA | 10 ms | 82.5 VDC | 40 A | 11 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 5.76 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 105°C | J114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 48VDC | Non Latching | 380VAC, 110VDC - Max | 8.3 mA | 5 ms | 36 VDC | 16 A | 3.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 75 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 3.75 VDC | 3 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 42 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J115F1 | PC Pin | SPST-NO (1 Form A) | General Purpose | 15 ms | 5VDC | Non Latching | 277VAC, 110VDC - Max | 119 mA | 10 ms | 3.75 VDC | 40 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 45 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 2.25 VDC | 3 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 720 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 16.7 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 75 Ohms | Silver Nickel (AgNi) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | 3.75 VDC | 3 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 31 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J109F | PC Pin | SPDT (1 Form C) | General Purpose | 7 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 161.3 mA | 4 ms | 3.75 VDC | 12 A | 0.5 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 320 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 3 A | 1.2 VDC | Sealed - Fully | - | - | ||
![]() J1522CP12VDC CIT | In Stock | - | - | Through Hole | 160 Ohms | Silver Cadmium Oxide (AgCdO) | CIT Relay and Switch | Tray | Active | -40°C ~ 85°C | J152 | PC Pin | DPDT (2 Form C) | General Purpose | 25 ms | 12VDC | Non Latching | 300VAC - Max | 75 mA | 25 ms | 9 VDC | 10 A | 1.2 VDC | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 360 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | L114FL | PC Pin | SPST-NO (1 Form A) | General Purpose | 10 ms | 12VDC | Latching, Single Coil | 300VAC - Max | 33.3 mA | 10 ms | 8.4 VDC | 20 A | - | Sealed - Fully | - | Reverse Coil Polarity | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 27 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J115F3 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 12VAC | Non Latching | 277VAC, 110VDC - Max | 444.4 mA | 10 ms | 9 VAC | 40 A | 3.6 VAC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 3.84 kOhms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tray | Active | -55°C ~ 125°C | J115F3 | Quick Connect - 0.187/0.250 | SPDT (1 Form C) | General Purpose | 15 ms | 48VDC | Non Latching | 277VAC, 110VDC - Max | 12.5 mA | 10 ms | 36 VDC | 40 A | 4.8 VDC | Sealed - Fully | Class F | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 101 Ohms | Silver Tin Oxide (AgSnO) | CIT Relay and Switch | Tube | Active | -55°C ~ 125°C | J109F | PC Pin | SPST-NO (1 Form A) | General Purpose | 7 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 89.1 mA | 4 ms | 6.75 VDC | 12 A | 0.9 VDC | Sealed - Fully | Class F | - |