- Features
- Operating Temperature
- Series
- Coil Insulation
- Coil Type
- Coil Voltage
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Packaging | Series | Size / Dimension | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Voltage | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Seal Rating | Coil Insulation | Relay Function | Features | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | PC Pin | - | J115F21 | - | 640 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -55°C ~ 125°C | Contact Configuration - 1A | J115F2 | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | 5VDC to 277VAC | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 24VDC | Non Latching | 277VAC, 110VDC - Max | 37.5 mA | 10 ms | - | 18 VDC | 40 A | - | 2.4 VDC | - | Sealed - Fully | Class F | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 4.267 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | - | -30°C ~ 55°C | - | J120D | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20 ms | 48VDC | Non Latching | 300VAC - Max | 11.2 mA | 10 ms | - | 36 VDC | 20 A | - | 3.6 VDC | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 54 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -55°C ~ 125°C | - | J115F | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 9VDC | Non Latching | 277VAC, 110VDC - Max | 166.7 mA | 10 ms | - | 6.75 VDC | 50 A | - | 0.9 VDC | - | Sealed - Fully | Class F | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 8.067 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Obsolete | - | -55°C ~ 125°C | - | J115F | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 110VDC | Non Latching | 277VAC, 110VDC - Max | 13.6 mA | 10 ms | - | 82.5 VDC | 50 A | - | 11 VDC | - | Sealed - Fully | Class F | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 720 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | - | -55°C ~ 125°C | - | J105D | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 18VDC | Non Latching | 277VAC - Max | 25 mA | 10 ms | - | 13.5 VDC | 10 A | - | 1.8 VDC | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 125 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | - | J102 | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 40 mA | 5 ms | - | 3.75 VDC | 3 A | - | 0.5 VDC | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PC Pin | - | - | - | 640 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -55°C ~ 125°C | Contact Configuration - 1C | L115F1 | 26.9mm x31.7mm x20.3mm | - | PC Pin | - | - | - | - | - | 30A @ 277VAC resistive; 40A @ 277VAC resistive; 50A @ 277VAC resistive | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 24VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 37.5 mA | 15 ms | - | 19.2 VDC | 30 A | - | - | - | Sealed - Fully | Class F | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 640 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -55°C ~ 125°C | - | L115F1 | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15 ms | 24VDC | Latching, Single Coil | 277VAC, 110VDC - Max | 37.5 mA | 15 ms | - | 19.2 VDC | 30 A | - | - | - | Sealed - Fully | Class F | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 135 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | - | L114FL | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 9VDC | Latching, Dual Coil | 300VAC - Max | 66.7 mA | 10 ms | - | 6.3 VDC | 20 A | - | - | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 9.5 g | J107F1CS | 12 V | 320 Ohms | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | CIT RELAY & SWITCH | CIT Relay & Switch | J107F1CS2012VDC.45 | CIT Relay and Switch | 125 °C | -55 °C | Tube | Contact Manufacturer | Active | 5.01 | -55°C ~ 125°C | - | J107F | - | compliant | PC Pin | 19 mm | 15.5 mm | 19mm x 15.5mm x 15.3mm | 50 mΩ | 20 A | - | 16 V | SPDT (1 Form C) | General Purpose | 20 A | - | 10 ms | 12VDC | Non Latching | 380VAC, 110VDC - Max | 37.5 mA | 5 ms | - | 9 VDC | 20 A | 450 mW | 1.2 VDC | 125 V | Sealed - Fully | Class F | SPDT | - | 0.004 inch | 15.3 mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 160 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | J151 | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 25 ms | 12VDC | Non Latching | 300VAC - Max | 75 mA | 25 ms | - | 9 VDC | 20 A | - | 1.2 VDC | - | - | - | - | Lighted Indicator | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 180 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -55°C ~ 125°C | - | J107F | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 9VDC | Non Latching | 380VAC, 110VDC - Max | 50 mA | 5 ms | - | 6.75 VDC | 20 A | - | 0.9 VDC | - | Sealed - Fully | Class F | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 4.55 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | J151 | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 25 ms | 120VAC | Non Latching | 300VAC - Max | 26.4 mA | 25 ms | - | 96 VAC | 20 A | - | 36 VAC | - | - | - | - | Lighted Indicator | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | - | 4.55 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | J151 | - | - | Plug In | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 25 ms | 120VAC | Non Latching | 300VAC - Max | 26.4 mA | 25 ms | - | 96 VAC | 20 A | - | 36 VAC | - | - | - | - | Lighted Indicator | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 56 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -55°C ~ 125°C | - | J123F | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10 ms | 5VDC | Non Latching | 380VAC, 110VDC - Max | 89.3 mA | 5 ms | - | 3.75 VDC | 20 A | - | 0.5 VDC | - | Sealed - Fully | Class F | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 1.44 kOhms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | - | L114FL | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 24VDC | Latching, Single Coil | 300VAC - Max | 16.7 mA | 10 ms | - | 16.8 VDC | 20 A | - | - | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | 53.778 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | J151 | - | - | Plug In | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 25 ms | 220VDC | Non Latching | 300VAC - Max | 4.1 mA | 25 ms | - | 165 VDC | 20 A | - | 22 VDC | - | - | - | - | Lighted Indicator | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 42 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | - | L114FL | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 5VDC | Latching, Dual Coil | 300VAC - Max | 119 mA | 10 ms | - | 3.5 VDC | 20 A | - | - | - | Sealed - Fully | - | - | Reverse Coil Polarity | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | - | 184 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | CIT Relay and Switch | - | - | Tray | - | Active | - | -40°C ~ 85°C | - | J151 | - | - | Plug In | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 25 ms | 24VAC | Non Latching | 300VAC - Max | 130.4 mA | 25 ms | - | 19.2 VAC | 20 A | - | 7.2 VAC | - | - | - | - | Lighted Indicator | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 2.36 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -55°C ~ 125°C | - | J115F1 | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15 ms | 110VAC | Non Latching | 277VAC, 110VDC - Max | 46.6 mA | 10 ms | - | 82.5 VAC | 40 A | - | 33 VAC | - | Sealed - Fully | Class F | - | - | - | - |