- Coil Current
- Coil Insulation
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Contact Form | Frequency - Switching | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Internal Switch(s) | Must Release Voltage | Fault Protection | Seal Rating | Duty Cycle | Output Isolation | Coil Insulation | Voltage - Breakdown | Voltage - Start Up | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 20 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPDT (1 Form C) | - | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 150 mA | 5 ms | 2.25 VDC | 1 A | - | 0.3 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 405 Ohms | Silver (Ag), Gold (Au) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J103 | PC Pin | - | - | - | SPDT (1 Form C) | - | General Purpose | 4.5 ms | 9VDC | Non Latching | 125VAC, 60VDC - Max | 22.2 mA | 1.5 ms | 6.75 VDC | 2 A | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 180 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 5 ms | 6.75 VDC | 1 A | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 405 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 22.2 mA | 5 ms | 6.75 VDC | 1 A | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 400 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 30 mA | 5 ms | 9 VDC | 1 A | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 100 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPDT (1 Form C) | - | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 60 mA | 5 ms | 4.5 VDC | 1 A | - | 0.6 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 25 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 120 mA | 5 ms | 2.25 VDC | 1 A | - | 0.3 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 5.1 kOhms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J104D | PC Pin | - | - | - | DPDT (2 Form C) | - | General Purpose | 6 ms | 48VDC | Non Latching | 250VAC, 100VDC - Max | 9.4 mA | 4 ms | 36 VDC | 2 A | - | 4.8 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 180 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 33.3 mA | 5 ms | 4.5 VDC | 1 A | - | 0.6 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | J104D | 167 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J104D | PC Pin | - | - | - | DPDT (2 Form C) | - | General Purpose | 6 ms | 5VDC | Non Latching | 250VAC, 100VDC - Max | 29.9 mA | 4 ms | 3.75 VDC | 2 A | - | 0.5 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | J104D | 60 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J104D | PC Pin | - | - | - | DPDT (2 Form C) | - | General Purpose | 6 ms | 3VDC | Non Latching | 250VAC, 100VDC - Max | 50 mA | 4 ms | 2.25 VDC | 2 A | - | 0.3 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 320 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPDT (1 Form C) | - | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 5 ms | 9 VDC | 1 A | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 1.6 kOhms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPDT (1 Form C) | - | General Purpose | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 15 mA | 5 ms | 18 VDC | 1 A | - | 2.4 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 400 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 30 mA | 5 ms | 9 VDC | 1 A | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | 1.028 kOhms | Silver Palladium (AgPd), Gold (Au) | CIT Relay and Switch | Tape & Reel (TR) | Active | -40°C ~ 85°C | J850SM | Gull Wing | - | - | - | DPDT (2 Form C) | - | General Purpose | 2 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 11.7 mA | 1 ms | 9 VDC | 1 A | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 1.28 kOhms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 18.8 mA | 5 ms | 18 VDC | 1 A | - | 2.4 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 240 Ohms | Silver (Ag), Gold (Au) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J103 | PC Pin | - | - | - | SPDT (1 Form C) | - | General Purpose | 4.5 ms | 6VDC | Non Latching | 125VAC, 60VDC - Max | 25 mA | 1.5 ms | 4.5 VDC | 2 A | - | 0.6 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | J1031C | 720 Ohms | Silver (Ag), Gold (Au) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J103 | PC Pin | - | - | - | SPDT (1 Form C) | - | General Purpose | 4.5 ms | 12VDC | Non Latching | 125VAC, 60VDC - Max | 16.7 mA | 1.5 ms | 9 VDC | 2 A | - | 1.2 VDC | - | Sealed - Fully | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | J104D | 240 Ohms | Silver Nickel (AgNi), Gold (Au) | Unitrode | Bulk | Active | -40°C ~ 85°C (TA) | - | PC Pin | 7.8V ~ 32V | Frequency Control, Soft Start | Boost, Buck, Flyback, Forward | DPDT (2 Form C) | Up to 500kHz | General Purpose | 6 ms | 6VDC | Non Latching | 250VAC, 100VDC - Max | 25 mA | 4 ms | 4.5 VDC | 2 A | No | 0.6 VDC | Current Limiting, Over Voltage | Sealed - Fully | 50% | - | - | - | 8 V | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 405 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | J102 | PC Pin | - | - | - | SPST-NO (1 Form A) | - | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 22.2 mA | 5 ms | 6.75 VDC | 1 A | - | 0.9 VDC | - | Sealed - Fully | - | - | - | - | - | - |