- Coil Current
- Coil Insulation
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Series | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 400 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 30 mA | 5 ms | - | 9 VDC | 1 A | - | 1.2 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 100 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 60 mA | 5 ms | - | 4.5 VDC | 1 A | - | 0.6 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 25 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 120 mA | 5 ms | - | 2.25 VDC | 1 A | - | 0.3 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 5.1 kOhms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J104D | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 6 ms | 48VDC | Non Latching | 250VAC, 100VDC - Max | 9.4 mA | 4 ms | - | 36 VDC | 2 A | - | 4.8 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 180 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 33.3 mA | 5 ms | - | 4.5 VDC | 1 A | - | 0.6 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 320 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 37.5 mA | 5 ms | - | 9 VDC | 1 A | - | 1.2 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | J104D | 60 Ohms | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J104D | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 6 ms | 3VDC | Non Latching | 250VAC, 100VDC - Max | 50 mA | 4 ms | - | 2.25 VDC | 2 A | - | 0.3 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 1.6 kOhms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 15 mA | 5 ms | - | 18 VDC | 1 A | - | 2.4 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | 178 Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | CIT Relay and Switch | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | J850SM | - | - | Gull Wing | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 2 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.1 mA | 1 ms | - | 3.75 VDC | 1 A | - | 0.5 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 45 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 66.7 mA | 5 ms | - | 2.25 VDC | 1 A | - | 0.3 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 720 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 16.7 mA | 5 ms | - | 9 VDC | 1 A | - | 1.2 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 56 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 89.3 mA | 5 ms | - | 3.75 VDC | 1 A | - | 0.5 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 20 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 150 mA | 5 ms | - | 2.25 VDC | 1 A | - | 0.3 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 1.28 kOhms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 18.8 mA | 5 ms | - | 18 VDC | 1 A | - | 2.4 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 400 Ohms | Silver Nickel (AgNi), Gold (Au) | 100000 Cycle(s) | CIT RELAY & SWITCH | CIT Relay & Switch | J104D2C12VDC.36S | CIT Relay and Switch | 85 °C | -40 °C | Tube | Contact Manufacturer | Active | 5.69 | -40°C ~ 85°C | J104D | unknown | CUL; FCC; UL | PC Pin | 20.37 mm | 9.97 mm | 20.37mm x 9.97mm x 11.42mm | 2 A | 100 V | SOLDER | DPDT (2 Form C) | General Purpose | 2 A | - | 6 ms | 12VDC | Non Latching | 250VAC, 100VDC - Max | 30 mA | 4 ms | - | 9 VDC | 2 A | 360 mW | 1.2 VDC | 250 V | AC/DC | MOMENTARY | DC | Sealed - Fully | - | DPDT | 12 V | 0.03 A | 9 V | 1.2 V | - | 11.42 mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 25 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 120 mA | 5 ms | - | 2.25 VDC | 1 A | - | 0.3 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 180 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 33.3 mA | 5 ms | - | 4.5 VDC | 1 A | - | 0.6 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 405 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 22.2 mA | 5 ms | - | 6.75 VDC | 1 A | - | 0.9 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 20 Ohms | Silver (Ag) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J102 | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 150 mA | 5 ms | - | 2.25 VDC | 1 A | - | 0.3 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | 405 Ohms | Silver (Ag), Gold (Au) | - | - | - | - | CIT Relay and Switch | - | - | Tube | - | Active | - | -40°C ~ 85°C | J103 | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 4.5 ms | 9VDC | Non Latching | 125VAC, 60VDC - Max | 22.2 mA | 1.5 ms | - | 6.75 VDC | 2 A | - | 0.9 VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - |