- Coil Current
- Coil Insulation
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
CIT Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | 20 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J104D | PC Pin | DPDT (2 Form C) | General Purpose | 6 ms | 3VDC | Non Latching | 250VAC, 100VDC - Max | 150 mA | 4 ms | 2.25 VDC | 2 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 579 Ohms | Silver Palladium (AgPd), Gold (Au) | CIT Relay and Switch | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | J850SM | Gull Wing | DPDT (2 Form C) | General Purpose | 2 ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 15.5 mA | 1 ms | 6.75 VDC | 1 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 180 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 50 mA | 5 ms | 6.75 VDC | 1 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 405 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 22.2 mA | 5 ms | 6.75 VDC | 1 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 60 Ohms | Silver (Ag), Gold (Au) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J103 | PC Pin | SPDT (1 Form C) | General Purpose | 4.5 ms | 3VDC | Non Latching | 125VAC, 60VDC - Max | 50 mA | 1.5 ms | 2.25 VDC | 2 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | J104D | 45 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | Yes | -40°C ~ 85°C | J104D | PC Pin | DPDT (2 Form C) | General Purpose | 6 ms | 3VDC | Non Latching | 250VAC, 100VDC - Max | 66.7 mA | 4 ms | 2.25 VDC | 2 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 180 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 33.3 mA | 5 ms | 4.5 VDC | 1 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 80 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J104D | PC Pin | DPDT (2 Form C) | General Purpose | 6 ms | 6VDC | Non Latching | 250VAC, 100VDC - Max | 75 mA | 4 ms | 4.5 VDC | 2 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 2.88 kOhms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 8.3 mA | 5 ms | 18 VDC | 1 A | 2.4 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 70 Ohms | Silver Nickel (AgNi), Gold (Au) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J104D | PC Pin | DPDT (2 Form C) | General Purpose | 6 ms | 5VDC | Non Latching | 250VAC, 100VDC - Max | 71.4 mA | 4 ms | 3.75 VDC | 2 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 100 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 60 mA | 5 ms | 4.5 VDC | 1 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 56 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 5VDC | Non Latching | 300VAC, 150VDC - Max | 89.3 mA | 5 ms | 3.75 VDC | 1 A | 0.5 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 80 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 75 mA | 5 ms | 4.5 VDC | 1 A | 0.6 VDC | Sealed - Fully | - | - | ||
![]() J8502CS9VDC CIT | In Stock | - | - | Through Hole | - | 579 Ohms | Silver Palladium (AgPd), Gold (Au) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J850 | PC Pin | DPDT (2 Form C) | General Purpose | 4 ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 15.5 mA | 4 ms | 6.75 VDC | 1 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 225 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 9VDC | Non Latching | 300VAC, 150VDC - Max | 40 mA | 5 ms | 6.75 VDC | 1 A | 0.9 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 2.88 kOhms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 24VDC | Non Latching | 300VAC, 150VDC - Max | 8.3 mA | 5 ms | 18 VDC | 1 A | 2.4 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 2.88 kOhms | Silver Palladium (AgPd), Gold (Au) | CIT Relay and Switch | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | J850SM | Gull Wing | DPDT (2 Form C) | General Purpose | 2 ms | 24VDC | Non Latching | 250VAC, 220VDC - Max | 8.3 mA | 1 ms | 18 VDC | 1 A | 2.4 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 25 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 3VDC | Non Latching | 300VAC, 150VDC - Max | 120 mA | 5 ms | 2.25 VDC | 1 A | 0.3 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 180 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPST-NO (1 Form A) | General Purpose | 5 ms | 6VDC | Non Latching | 300VAC, 150VDC - Max | 33.3 mA | 5 ms | 4.5 VDC | 1 A | 0.6 VDC | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 720 Ohms | Silver (Ag) | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | J102 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 300VAC, 150VDC - Max | 16.7 mA | 5 ms | 9 VDC | 1 A | 1.2 VDC | Sealed - Fully | - | - |