- Actuator Level
- Actuator Type
- Body Material
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Height Above Board
- Length
- Mechanical Life
Attribute column
Manufacturer
CIT DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Contact Materials | ElectricalLife | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD07B4CTT CIT | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD07 | 4 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.337 (8.56mm) | ||
![]() RD10RB16CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 16 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Hexadecimal Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD07A4CGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD07 | 4 | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.291 (7.40mm) | 0.152 (3.85mm) | ||
![]() KR07RT CIT | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 7 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.762 (19.35mm) | 0.378 (9.60mm) | ||
![]() KR05E CIT | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 5 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Raised | - | 0.563 (14.30mm) | 0.378 (9.60mm) | ||
![]() RD07B4RTT CIT | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 4 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD | - | No | Raised | - | 0.291 (7.40mm) | 0.337 (8.56mm) | ||
![]() RD10AA16RGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10RA16RGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() KJ02RXR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 2 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.205 (5.20mm) | 0.138 (3.50mm) | ||
![]() KG05ET CIT | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KG | 5 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.563 (14.30mm) | 0.258 (6.55mm) | ||
![]() KT01EH CIT | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KT | 1 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Raised | - | 0.137 (3.48mm) | 0.165 (4.20mm) | ||
![]() KR09RT CIT | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KR | 9 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.962 (24.43mm) | 0.378 (9.60mm) | ||
![]() KP08RT CIT | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 8 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Piano | SPST | - | Yes | Flush, Recessed | - | 0.846 (21.49mm) | 0.374 (9.50mm) | ||
![]() KJ07EXT CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KJ | 7 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Raised | - | 0.700 (17.78mm) | 0.161 (4.10mm) | ||
![]() KJ06RXR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 6 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.600 (15.24mm) | 0.138 (3.50mm) | ||
![]() KR05ET CIT | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 5 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.563 (14.30mm) | 0.378 (9.60mm) | ||
![]() KR03ET CIT | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 3 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.339 (8.62mm) | 0.378 (9.60mm) | ||
![]() KP12E CIT | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 12 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Piano | SPST | - | No | Raised | - | 1.244 (31.60mm) | 0.374 (9.50mm) | ||
![]() KJ10EXR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 10 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Raised | - | 1.008 (25.60mm) | 0.161 (4.10mm) | ||
![]() RD10RA8RVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 8 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | Octal | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) |