- Actuator Level
- Actuator Type
- Body Material
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Height Above Board
- Length
- Mechanical Life
Attribute column
Manufacturer
CIT DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Body Material | Contact Materials | ElectricalLife | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD10AB8RGT CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | - | 8 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary with Shaft | Octal | - | No | Raised | - | 0.394 (10.00mm) | 0.555 (14.10mm) | - | ||
![]() RD10RA4CVBT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | - | 4 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD10RA8CGT CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | - | 8 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary for Tool | Octal Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | - | ||
![]() RD10RA4RGT CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | - | 4 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | - | ||
![]() RD07B16CVAT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | -40°C ~ 85°C | - | RD07 | - | - | 16 | - | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary with Shaft | Hexadecimal Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.291 (7.40mm) | - | ||
![]() RD10RB8RVAT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | - | 8 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary with Shaft | Octal | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD07B10CVAT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | -40°C ~ 85°C | - | RD07 | - | - | 10 | - | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.291 (7.40mm) | - | ||
![]() RD10RA8RGR CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | - | 8 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary for Tool | Octal | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | - | ||
![]() RD10AB16RTT CIT | In Stock | - | - | Gold | Flanges, Panel | Through Hole | 3 | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | Non-Compliant | 50VDC | -40°C ~ 85°C | Bulk | RD10 | Crimp | Receptacle | 3 | 175 °C | -65 °C | Female | Threaded | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | 3 | Rotary with Shaft | Hexadecimal | - | No | Raised | Shielded | 0.394 (10.00mm) | 0.543 (13.80mm) | Environment Resistant | ||
![]() RD10RA10RGR CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | - | - | 10 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | - | ||
![]() RD10RB6CGT CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | -40°C ~ 85°C | - | RD10 | - | - | 6 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.555 (14.10mm) | - | ||
![]() RD10AA8CVAT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | - | - | 8 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary for Tool | Octal Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD10AA6RVBT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | - | - | 6 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD10AA10RVAT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | - | - | 10 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD07C4CGR CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | - | - | 4 | - | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.317 (8.05mm) | - | ||
![]() RD07A16CGR CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tape & Reel (TR) | Active | - | 50VDC | -40°C ~ 85°C | - | RD07 | - | - | 16 | - | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary for Tool | Hexadecimal Complement | - | No | Flush, Recessed | - | 0.291 (7.40mm) | 0.152 (3.85mm) | - | ||
![]() RD07A4RVAT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | - | - | 4 | - | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.291 (7.40mm) | 0.291 (7.40mm) | - | ||
![]() RD10RB8RVBT CIT | In Stock | - | - | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | - | - | 8 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | - | Rotary with Shaft | Octal | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD07C10CGR CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tape & Reel (TR) | Active | - | 50VDC | -40°C ~ 85°C | - | RD07 | - | - | 10 | - | - | - | - | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.317 (8.05mm) | - | ||
![]() RD10AA16CGT CIT | In Stock | - | - | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | - | - | 16 | - | - | - | - | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | - | Rotary for Tool | Hexadecimal Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | - |