- Actuator Level
- Actuator Type
- Body Material
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Height Above Board
- Length
- Mechanical Life
Attribute column
Manufacturer
CIT DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Contact Materials | ElectricalLife | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD10AB16CVAT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Hexadecimal Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10AB10RVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 10 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10RB16CGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | Hexadecimal Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() RD10AA6CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 6 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() KT04ETH CIT | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 4 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.437 (11.10mm) | 0.167 (4.25mm) | ||
![]() KR02R CIT | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 2 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.239 (6.08mm) | 0.378 (9.60mm) | ||
![]() KT02EH CIT | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 2 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Raised | - | 0.237 (6.02mm) | 0.165 (4.20mm) | ||
![]() KG04E CIT | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 4 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Raised | - | 0.462 (11.73mm) | 0.258 (6.55mm) | ||
![]() KG09RT CIT | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 9 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.962 (24.43mm) | 0.217 (5.50mm) | ||
![]() RD10AB10CTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 10 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.543 (13.80mm) | ||
![]() RD10RB16CTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Hexadecimal Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.543 (13.80mm) | ||
![]() RD07A4CVAT CIT | In Stock | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD07 | 4 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() RD10RB4RGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 4 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD | - | No | Raised | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() RD10AA6RGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tape & Reel (TR) | Active | 50VDC | -40°C ~ 85°C | RD10 | 6 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10RB6RVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 6 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD07B4RGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 4 | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD | - | No | Raised | - | 0.291 (7.40mm) | 0.344 (8.75mm) | ||
![]() RD10AA8RTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 8 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | Octal | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() RD10RA16CVAT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | Hexadecimal Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() KT07ETH CIT | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 7 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.737 (18.72mm) | 0.167 (4.25mm) | ||
![]() KJ10RXR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 10 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 1.008 (25.60mm) | 0.138 (3.50mm) |