- Actuator Level
- Actuator Type
- Body Material
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Height Above Board
- Length
- Mechanical Life
Attribute column
Manufacturer
CIT DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Body Material | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Voltage, Rating | Operating Temperature | Series | ECCN Code | Number of Positions | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Reach Compliance Code | Contact Finish | Termination Style | Actuator Type | Capacitor Type | Circuit | Rated (DC) Voltage (URdc) | Mechanical Life | Washable | Actuator Level | Adjuster Orientation | Multi-turn | Features | Capacitance-Max | Capacitance-Min | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KG10E CIT | In Stock | - | - | Through Hole | NO | FLAT | PANEL MOUNT | AIR | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | VOLTRONICS CORP | Voltronics Corporation | KG10E | CIT Relay and Switch | 125 °C | -65 °C | Tube | , | Contact Manufacturer | Active | 5.79 | 24VDC | -40°C ~ 85°C | KG | EAR99 | 10 | PCB MOUNTABLE, 10 TURNS | 8532.30.00.90 | 25mA | 0.100 (2.54mm), Full | compliant | Gold | PC Pin | Slide (Standard) | VARIABLE CAPACITOR | SPST | 125 V | - | No | Raised | VERTICAL | 1 | - | 10 pF | 0.6 pF | 1.063 (27.00mm) | 0.258 (6.55mm) | ||
![]() KG07ET CIT | In Stock | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | - | - | - | Active | - | 24VDC | -40°C ~ 85°C | - | - | 7 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Slide (Standard) | - | SPST | - | - | Yes | Raised | - | - | - | - | - | 0.762 (19.35mm) | 0.258 (6.55mm) | ||
![]() RD10AB10CVBT CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | - | - | - | CIT Relay and Switch | - | - | - | - | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | 10 | - | - | 150mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Rotary with Shaft | - | BCD Complement | - | - | No | Raised | - | - | - | - | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10AA10RGT CIT | In Stock | - | - | Surface Mount | - | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | 50VDC | -40°C ~ 85°C | RD10 | - | 10 | - | - | 150mA | 0.100 (2.54mm), Full | - | Gold | Gull Wing | Rotary for Tool | - | BCD | - | - | No | Flush, Recessed | - | - | - | - | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10RB6RGR CIT | In Stock | - | - | Surface Mount | - | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | - | - | - | CIT Relay and Switch | - | - | Tape & Reel (TR) | - | - | Active | - | 50VDC | -40°C ~ 85°C | RD10 | - | 6 | - | - | 150mA | 0.100 (2.54mm), Full | - | Gold | Gull Wing | Rotary with Shaft | - | BCD | - | - | No | Raised | - | - | - | - | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() RD07A4CVBT CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | - | - | - | CIT Relay and Switch | - | - | - | - | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | 4 | - | - | 100mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Rotary for Tool | - | BCD Complement | - | - | No | Flush, Recessed | - | - | - | - | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() RD10AA8CVBT CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | - | - | - | CIT Relay and Switch | - | - | - | - | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | 8 | - | - | 150mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Rotary for Tool | - | Octal Complement | - | - | No | Flush, Recessed | - | - | - | - | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD07B16CVBT CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | - | - | - | CIT Relay and Switch | - | - | - | - | - | Active | - | 50VDC | -40°C ~ 85°C | - | - | 16 | - | - | 100mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Rotary with Shaft | - | Hexadecimal Complement | - | - | No | Raised | - | - | - | - | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() KJ05RXR CIT | In Stock | - | - | Surface Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | Tape & Reel (TR) | - | - | Active | - | 24VDC | -40°C ~ 85°C | KJ | - | 5 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | Gull Wing | Slide (Standard) | - | SPST | - | - | No | Flush, Recessed | - | - | - | - | - | 0.500 (12.70mm) | 0.138 (3.50mm) | ||
![]() KJ05EXR CIT | In Stock | - | - | Surface Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | Tape & Reel (TR) | - | - | Active | - | 24VDC | -40°C ~ 85°C | KJ | - | 5 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | Gull Wing | Slide (Standard) | - | SPST | - | - | No | Raised | - | - | - | - | - | 0.500 (12.70mm) | 0.161 (4.10mm) | ||
![]() KP10E CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | 24VDC | -40°C ~ 85°C | KP | - | 10 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Piano | - | SPST | - | - | No | Raised | - | - | - | - | - | 1.046 (26.57mm) | 0.374 (9.50mm) | ||
![]() KP08R CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | 24VDC | -40°C ~ 85°C | KP | - | 8 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Piano | - | SPST | - | - | No | Flush, Recessed | - | - | - | - | - | 0.846 (21.49mm) | 0.374 (9.50mm) | ||
![]() RD07C4CTT CIT | In Stock | - | - | Through Hole | - | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | 50VDC | -40°C ~ 85°C | RD07 | - | 4 | - | - | 100mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Rotary with Shaft | - | BCD Complement | - | - | No | Raised | - | - | - | - | - | 0.291 (7.40mm) | 0.309 (7.85mm) | ||
![]() RD10RA10CGT CIT | In Stock | - | - | Surface Mount | - | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | 50VDC | -40°C ~ 85°C | RD10 | - | 10 | - | - | 150mA | 0.100 (2.54mm), Full | - | Gold | Gull Wing | Rotary for Tool | - | BCD Complement | - | - | No | Flush, Recessed | - | - | - | - | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10AA10RVBT CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | 50VDC | -40°C ~ 85°C | RD10 | - | 10 | - | - | 150mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Rotary for Tool | - | BCD | - | - | No | Flush, Recessed | - | - | - | - | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10RA6RVAT CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | 50VDC | -40°C ~ 85°C | RD10 | - | 6 | - | - | 150mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Rotary for Tool | - | BCD | - | - | No | Flush, Recessed | - | - | - | - | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() KJ10RXT CIT | In Stock | - | - | Surface Mount | - | - | - | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | - | - | - | Active | - | 24VDC | -40°C ~ 85°C | - | - | 10 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | Gull Wing | Slide (Standard) | - | SPST | - | - | No | Flush, Recessed | - | - | - | - | - | 1.008 (25.60mm) | 0.138 (3.50mm) | ||
![]() KP06R CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | - | - | - | Active | - | 24VDC | -40°C ~ 85°C | - | - | 6 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Piano | - | SPST | - | - | No | Flush, Recessed | - | - | - | - | - | 0.646 (16.41mm) | 0.374 (9.50mm) | ||
![]() KG07RT CIT | In Stock | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | - | - | - | Active | - | 24VDC | -40°C ~ 85°C | - | - | 7 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Slide (Standard) | - | SPST | - | - | Yes | Flush, Recessed | - | - | - | - | - | 0.762 (19.35mm) | 0.217 (5.50mm) | ||
![]() KR10ET CIT | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | - | - | - | CIT Relay and Switch | - | - | Tube | - | - | Active | - | 24VDC | -40°C ~ 85°C | KR | - | 10 | - | - | 25mA | 0.100 (2.54mm), Full | - | Gold | PC Pin | Slide (Standard) | - | SPST | - | - | Yes | Raised | - | - | - | - | - | 1.063 (27.00mm) | 0.378 (9.60mm) |