- Actuator Level
- Actuator Type
- Body Material
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Height Above Board
- Length
- Mechanical Life
Attribute column
Manufacturer
CIT DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Contact Materials | ElectricalLife | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD07B10CGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 10 | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.344 (8.75mm) | ||
![]() RD07C4RGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 4 | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD | - | No | Raised | - | 0.291 (7.40mm) | 0.317 (8.05mm) | ||
![]() KT10RTH CIT | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 10 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 1.037 (26.34mm) | 0.144 (3.65mm) | ||
![]() RD07C4CTT CIT | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD07 | 4 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.309 (7.85mm) | ||
![]() RD10RA10CGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 10 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10AA10RVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 10 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10RA6RVAT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 6 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10AA16RTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 16 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | Hexadecimal | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() RD10RB10RVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 10 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10AA16RVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | Hexadecimal | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10AB8RVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 8 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Octal | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10RB10RVAT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 10 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10RA10CGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50VDC | -40°C ~ 85°C | RD10 | 10 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10RA10RGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 10 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() KR08RT CIT | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 8 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.862 (21.89mm) | 0.378 (9.60mm) | ||
![]() KJ09EXT CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KJ | 9 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Raised | - | 0.906 (23.00mm) | 0.161 (4.10mm) | ||
![]() KJ02RXT CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 2 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.205 (5.20mm) | 0.138 (3.50mm) | ||
![]() RD10RA6RTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 6 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() RD07C10RTT CIT | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 10 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD | - | No | Raised | - | 0.291 (7.40mm) | 0.309 (7.85mm) | ||
![]() RD10AB10RVAT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 10 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) |